location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Managed
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PS54A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545080187 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:50:38
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP printers have the industry’s strongest security[1] because they’re always on guard, continually detecting and stopping threats while adapting to new ones. And only HP printers automatically self-heal from attacks, so IT doesn’t need to intervene.
  • - Good resource management is good business. Help reduce costs and energy use with an HP LaserJet designed to be more efficient than its predecessors, using HP JetIntelligence toner cartridges. HP, like you, is committed to keeping business moving.
  • - Every business values a problem solver. Help get more control with a robust management system and solutions that keep up with modern business.
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to hp.com/support to learn about HP award winning service and support options in your region. (wty code 4G; wty ID A001)
Long product name HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning :
The short editorial description of HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning

Laser, 1200 x 1200dpi, 45ppm, A4, 1750MB, LCD, 8″
More>>>
HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning:
The official marketing text of HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning as supplied by the manufacturer

Choose an HP LaserJet Enterprise MFP designed to handle business solutions securely and efficiently, and helps conserve energy with HP EcoSmart black toner. Keep up with the demands of growing business with a printer you can rely on.[8]

Short summary description HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning:
This short summary of the HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning, Laser, Mono printing, 1200 x 1200 DPI, Color copying, A4, Black, White

Long summary description HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning:
This is an auto-generated long summary of HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning based on the first three specs of the first five spec groups.

HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Product color: Black, White

The world’s most secure printing[1]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code—digitally signed by HP.

Low costs, low energy use

Stay productive with reliable cartridges, and help save energy while printing with HP EcoSmart black toner.[8]
Spend less time replacing toner, and more on business. Choose optional high-yield toner cartridges.[2]
Enhanced energy savings —up to 29% over prior products8 plus save with Auto-on/Auto-off technology.[3]
This MFP fits in tight places to boost performance in almost any workspace.

Your whole fleet. At your control.

Centralize control of your printing environment with HP Web Jetadmin[4]—and help build business efficiency.
Gain insights into print costs, behaviors, utilization to drive efficiencies with this cloud-based printer.
Set security configuration policies and automatically validate settings for every HP printer in your fleet.[5]
Submit print jobs on the go and securely release them at any HP Roam-enabled office printer, securely.[7]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
6 s
Print margin top (min)
0.169" (4.3 mm)
Print margin bottom (min)
0.169" (4.3 mm)
Print margin left (min)
0.169" (4.3 mm)
Print margin right (min)
0.169" (4.3 mm)
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (black, normal)
6.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB
Scan speed (color)
38 ppm
Scan speed (black)
43 ppm
Image formats supported
MTIFF, JPEG, TIFF
Document formats supported
XPS, PDF
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
4000 - 15000 pages per month
Maximum duty cycle *
150000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Mexico, Brazil, Netherlands, China
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Envelopes, Rough paper, Letterhead, Bond paper, Plain paper, Card stock, Transparencies, Labels, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
3 - 8.5" (76.2 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
SNMPv3, EAP-TLS, HTTPS, EAP-PEAP, IPSec, FIPS 140, SSL/TLS
Mobile printing technologies
Google Cloud Print, Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
3840 MB
Memory slots
1
Internal storage capacity
16 GB
Internal memory *
1780 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Coprocessor frequency
1.2 GHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8"
Display resolution
1024 x 768 pixels
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
629 W
Power consumption (PowerSave)
0.06 W
Power consumption (printing)
629 W
Power consumption (ready)
28.8 W
Power consumption (sleep)
5.28 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.446 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 7, Windows 8.1, Windows 10, Windows 8, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
15 - 30 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver, ENERGY STAR, Blue Angel
Doesn't contain
Mercury
Weight & dimensions
Width
19" (482 mm)
Depth
19.5" (496 mm)
Height
19.6" (497 mm)
Weight
47.2 lbs (21.4 kg)
Packaging data
Package width
28.9" (735 mm)
Package depth
23.3" (592 mm)
Package height
24.1" (613 mm)
Package weight
59.5 lbs (27 kg)
Packaging content
Manual
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
6.67 oz (189 g)
Number of layers per pallet
3 pc(s)
Quantity per pallet
6 pc(s)
Technical details
Number of cartons per pallet layer
2 pc(s)
Other features
Number of users
15 user(s)
Pallet dimensions (W x D x H)
47.2 x 31.5 x 77.7" (1200 x 800 x 1973 mm)
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Acoustic power emissions (ready)
40 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
Portugal 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Disclaimer HP LaserJet Managed MFP E52645dn, Print, copy, scan and optional fax, Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning:
Disclaimer

[1] Based on HP review of 2018 published security features of competitive in-class printers. Only HP offers a combination of security features that can monitor to detect and automatically stop an attack then self-validate software integrity in a reboot. For a list of printers, visit hp.com/go/PrintersThatProtect. For more information: www.hp.com/go/printersecurityclaims [2] High Yield Black Original LaserJet Toner Cartridges not included; please purchase separately [3] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings. [4] HP Web Jetadmin is available for download at no additional charge at www.hp.com/go/webjetadmin [5] HP JetAdvantage Security Manager must be purchased separately. To learn more, please visit www.hp.com/go/securitymanager [6] Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software. [7] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit hp.com/go/roam [8] HP calculations based on Energy Star normalized TEC data comparing the HP LaserJet 500 series monochrome printers introduced in spring 2019 HP 89A/X/Y compared to HP 87A/X.