location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-v069cl
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
172B0UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122068080 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Bullet Points HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chrome OS
  • - Intel Celeron N3060 (2MB Cache, 1.6GHz)
  • - 29.5 cm (11.6") HD 1366 x 768 SVA
  • - 4GB (1600MHz) LPDDR3-SDRAM (1 x 4) & 16GB eMMC
Long product name HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver :
The short editorial description of HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver

Intel Celeron N3060 (2MB Cache, 1.6GHz), 4GB LPDDR3-SDRAM, 16GB eMMC, 29.5 cm (11.6") HD 1366 x 768 SVA, WLAN, HP TrueVision HD, Chrome OS
More>>>
HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:
The official marketing text of HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver as supplied by the manufacturer

Lean, mean, amazing machine.
This Chromebook was built for everything you do online. Chrome OS makes getting connected and getting things done effortless. It’s easy to use, fun to show off, and perfectly portable with power to last all day. Amazing, isn’t it?

Short summary description HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:
This short summary of the HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11-v069cl, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:
This is an auto-generated long summary of HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver based on the first three specs of the first five spec groups.

HP Chromebook 11-v069cl. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Silver

Designed to move

The slim design and 12 hours and 45 minutes of battery life[1] give you attractive power and superb all-day portability, perfect to take along and show off wherever you go.

Chrome OS

Chromebooks run Chrome OS for a fast, simple, secure computing experience. It loads in seconds and gives you easy access to all your Android apps and Google Drive content.

Brilliance on display
Brilliance on display

With an 11.6-inch diagonal HD[1] display, you can comfortably enjoy the view from any angle with perfect clarity and great video quality.

Dual-core Intel® Celeron® processor
Dual-core Intel® Celeron® processor

The perfect combination of performance, power consumption, and value helps your device run smoothly and reliably with two processing cores to handle all your tasks. [3]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

High-definition display
High-definition display

See your digital world in a whole new way. Enjoy movies and photos with the great image quality and high-definition detail of 1 million pixels. [1]

SuperSpeed USB Type-A 5Gbps signaling data rate
SuperSpeed USB Type-A 5Gbps signaling data rate

Plug in your external storage with this Superspeed USB Type-A port, featuring 5Gbps signaling data rate. [4]

16 GB eMMC storage
16 GB eMMC storage

An embedded Multimedia Card provides reliable flash-based storage at a great value. And without the moving parts of a traditional hard drive, there’s a lower chance of failure and damage.

Full-sized keyboard
Full-sized keyboard

The full-sized island-style keyboard allows you to work anywhere, with 1.5mm key travel for typing comfort and total productivity.

HP Imagepad with multi-touch gesture
HP Imagepad with multi-touch gesture

This true multi-touch touchpad supports four finger gestures and lets you scroll, zoom, and navigate with a simple touch.

HP TrueVision HD Camera
HP TrueVision HD Camera

Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch. [5]

Design
Product type *
Chromebook
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
11.6" (29.5 cm)
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3060
Processor cores
2
Processor threads
4
Processor boost frequency
2.48 GHz
Processor frequency *
1.6 GHz
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Celeron N3000 series
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
ECC
No
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
600 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
12
On-board graphics card DirectX version
12.0
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 7265
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Combo headphone/mic port
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SR2KN
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91832
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Brand-specific features
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
2
Battery capacity *
43.7 Wh
Battery weight
6.53 oz (185 g)
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
11.3" (286 mm)
Depth
8.07" (205 mm)
Height
0.724" (18.4 mm)
Weight *
2.65 lbs (1.2 kg)
Packaging data
Package width
17.1" (435 mm)
Package depth
10.2" (260 mm)
Package height
2.72" (69 mm)
Package weight
4.08 lbs (1.85 kg)
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-10-25 02:09:44
Uk has collected 2 expert reviews for HP Chromebook 11-v069cl Intel® Celeron® N3060 29.5 cm (11.6") HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
canadalaptopreviews.com
Updated:
2020-10-25 02:09:44
We have reviewed plenty of high end and expensive models lately on this site but today we look at a model on the complete opposite end of the laptop price range and that is the Hewlett Packard Chromebook 11-v010nr. Chromebook devices have been making plen...
Good The Hewlett Packard Chromebook 11-v010nr is very affordable, Even those on the tightest of budgets can own a new laptop such as this, Very light and extremely easy to take on the go, For those on the move the 11.5 hours of battery life is excellent and wi...
Bad Has very limited internal storage with only 16 GB available, Online storage will have to be used as an alternative, For those used to Windows or Mac operating systems the new Chrome OS will take a bit of getting used to, Has limited performance compared...
Bottom line The Hewlett Packard Chromebook 11-v010nr may not have all the bells and whistles that consumers have come to expect from full sized laptops but it still offers consumers a very capable laptop for a price that is hard to beat.Check out the latest price for...
0%
canadalaptopreviews.com
Updated:
2020-10-25 02:09:44
We have reviewed plenty of high end and expensive models lately on this site but today we look at a model on the complete opposite end of the laptop price range and that is the Hewlett Packard Chromebook 11-v010nr. Chromebook devices have been making plen...
Good The Hewlett Packard Chromebook 11-v010nr is very affordable, Even those on the tightest of budgets can own a new laptop such as this, Very light and extremely easy to take on the go, For those on the move the 11.5 hours of battery life is excellent and wi...
Bad Has very limited internal storage with only 16 GB available, Online storage will have to be used as an alternative, For those used to Windows or Mac operating systems the new Chrome OS will take a bit of getting used to, Has limited performance compared...
Bottom line The Hewlett Packard Chromebook 11-v010nr may not have all the bells and whistles that consumers have come to expect from full sized laptops but it still offers consumers a very capable laptop for a price that is hard to beat.Check out the latest price for...
0%
Disclaimer HP Chromebook 11-v069cl Intel® Celeron® N3060 11.6" HD 4 GB LPDDR3-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Silver:
Disclaimer

[1] Testing conducted by HP using Google Chrome OS power LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Internet service required and not included. 4K content required to view full 4K images. Graphics output may be limited based on the maximum resolution of the display
[4] Actual throughput may vary.
[5] Features may require software or other 3rd party applications to provide the described functionality.