location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Travel Adapter 90W power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Adapter 90W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HU30AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781429111 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2021 12:54:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Travel Adapter 90W power adapter/inverter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Depending on what your device needs, it delivers up to 19.5V and 4.1A of power.
  • - Keep your cable neat and organized with the attached hook and loop fastener.
  • - The right angle connector reduces cord stress and allows easy access to your other ports.
Guarantee: Peace-of-mind coverage: Rest easy with an HP standard two-year limited warranty.
Long product name HP Travel Adapter 90W power adapter/inverter :
The short editorial description of HP Travel Adapter 90W power adapter/inverter

Travel Adapter 90W
More>>>
HP Travel Adapter 90W power adapter/inverter:
The official marketing text of HP Travel Adapter 90W power adapter/inverter as supplied by the manufacturer

Power and portability. Perfected.
The slim, light form factor travels easily and packs the extra power when you need it. Perfect for replacing an existing adapter or using as a backup, regulating power based on your device’s needs. When you're on the go, easily charge up your USB device at the same time.

Short summary description HP Travel Adapter 90W power adapter/inverter:
This short summary of the HP Travel Adapter 90W power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Travel Adapter 90W

Long summary description HP Travel Adapter 90W power adapter/inverter:
This is an auto-generated long summary of HP Travel Adapter 90W power adapter/inverter based on the first three specs of the first five spec groups.

HP Travel Adapter 90W

Convenient USB port

Power your laptop and charge your USB device simultaneously.

Standard power

This 90W power adapter delivers the power you need with an HP standard 4.5 mm connector and 7.4 mm dongle.

Lightweight design

At only 0.55 lbs (0.25 kg), it fits comfortably into your bag without weighing it down.