location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible Neoprene Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible Neoprene Sleeve
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2TX17AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018006492 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Reversible Neoprene Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 15.6" Gray
  • - Neoprene
  • - 7.62 oz (216 g)
Guarantee: Peace-of-mind coverage: Rest easy with an HP standard one-year limited warranty.
Long product name HP Reversible Neoprene Sleeve :
The short editorial description of HP Reversible Neoprene Sleeve

39.62 cm (15.6") Neoprene Reversible Sleeve
More>>>
HP Reversible Neoprene Sleeve:
The official marketing text of HP Reversible Neoprene Sleeve as supplied by the manufacturer

Wrap your laptop in a snug, colorful sleeve. The durable neoprene material helps keep your PC safe from the elements, as well as from bumps and scrapes. Easily reversible so you can change colors to suit your mood.

Features

- Its reversible design lets you change up the color whenever you want. And with its sleek, zipper-less enclosure your laptop can enjoy a convenient, reliable fit.
- This flexible and durable neoprene sleeve helps protect your PC from the elements, as well as from bumps and scrapes. Take your laptop along with confidence.
- Fits up to 39.62 cm (15.6") diagonal laptops

Short summary description HP Reversible Neoprene Sleeve:
This short summary of the HP Reversible Neoprene Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reversible Neoprene Sleeve, Sleeve case, 15.6", 7.62 oz (216 g)

Long summary description HP Reversible Neoprene Sleeve:
This is an auto-generated long summary of HP Reversible Neoprene Sleeve based on the first three specs of the first five spec groups.

HP Reversible Neoprene Sleeve. Case type: Sleeve case, Maximum screen size: 15.6". Weight: 7.62 oz (216 g)

Features
Maximum screen size *
15.6"
Case type *
Sleeve case
Material *
Neoprene
Product main color *
Gray
Expandable
No
Country of origin
China
Weight & dimensions
Width
15.7" (400 mm)
Weight & dimensions
Depth
11" (280 mm)
Height
0.394" (10 mm)
Weight
7.62 oz (216 g)
Package width
15.9" (403 mm)
Package depth
11.1" (281 mm)
Package height
0.433" (11 mm)
Package weight
8.32 oz (236 g)
Logistics data
Harmonized System (HS) code
84733080