location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK E8420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:E8420MXP31DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137219
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8800 2.66 GHz
  • - 15.4" Matt
  • - 2 GB 1066 MHz 1 x 2 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Bluetooth 2.1+EDR 3G
  • - 7 h 80 W
  • - Windows 7 Professional
Guarantee: 2 years Bring-In Service
Long product name Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional :
The short editorial description of Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional

LIFEBOOK E8420, Intel Core 2 Duo P8800 (2.66GHz, 3MB, 1066MHz), 2GB (1x 2GB) 1066MHz DDR3 PC3-8500 SO DIMM, 160GB SATA 2.5" S.M.A.R.T. HDD, 15.4" TFT non-glare display, DVD Super Multi, IEEE 802.11b/g, Gigabit Ethernet, Bluetooth 2.1, HDMI, Microsoft Windows 7 Professional & TwinLoad Microsoft Windows XP Professional (DVD)
More>>>
Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional:
The official marketing text of Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional as supplied by the manufacturer

Exceptional notebook with great functionality
The LIFEBOOK E Series is a feature-rich, secure notebook with comprehensive performance, the perfect substitute for a desktop PC. It's equipped with a 38.1 cm (15-inch) or 39.1 cm (15.4-inch) display and a great graphics solution for excellent viewing. A flexible modular bay concept enables the system to use a large variety of different extensions.

SPECIAL FEATURES
-Latest Intel® Centrino® 2 Processor Technology and Intel® Centrino® with vPro™ technology for seamless connectivity, long battery life and great performance.
-genuine Windows Vista® Business.
-Advanced Theft Protection.
-Computrace® enabled BIOS.
-Stylish, high-end design.
-Dual pointing devices with touchpad and touchstick.
-Extensive security features.
-Ideal connectivity through optional Wireless LAN, Bluetooth and embedded mobile broadband (3G/UMTS).
-LIFEBOOK E Series supports current PC Card and latest ExpressCard™ technology.

BRILLIANT RESOLUTION
Increase the viewing
Find the right re-solution and meet your need from desktop expander to a graphic artist. You have the choice of different kinds of 15-inch displays, XGA, SXGA+ or WSXGA+ and optional ATI graphics.

FLEXIBLE WORKING
Modular bay functions
Take a picture for your presentation, then put it into the notebook and store it immediately afterwards on DVD? Thanks to its modular bay the LIFEBOOK Series can support a DVD-writer, second battery or second hard disk drive. This gives you genuine flexibility when meeting the individual demands of your business.

FULL CONNECTIVITY
Unmatched number of interfaces
Just connect anytime, anywhere with a variety of interfaces you need for everyday business in the office and on business trips. The LIFEBOOK E Series offers variety of classic ports, e.g. serial, parallel and latest card support for SD, PC and Express card.

INNOVATION
Enjoy reliability
Key requirements for the mobile professional are long battery life and reliability. Get longer battery life due to the unique EcoButton and software solution at one click. The special keyboard construction of our LIFEBOOK Series helps to defend against accidental spills of liquid over the notebook. Integrated ShockSensor prevents the hard disk drives from damage through shocks or vibrations.

DESIGN SKIN - COLOR UP YOUR LIFE!
Design your notebook according to your personal style! Select from the offered designs for your notebook lid, combine elements or upload your favourite picture. The skin is as easy to put on as it is easy to remove.
Why hesitate? Have a look at: http://fujitsu.tortoise-design.com

Short summary description Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional:
This short summary of the Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK E8420, Intel® Core™2 Duo, 2.66 GHz, 15.4", 2 GB, 160 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 15.4" 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK E8420. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 15.4". Internal memory: 2 GB. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Weight: 5.95 lbs (2.7 kg)

Display
Display diagonal *
15.4"
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8800
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card *
Yes
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Networking features
Gigabit Ethernet
Mobile network connection *
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
TV-out
No
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® GM45 Express
Keyboard
Keyboard keystroke
0.106" (2.7 mm)
Keyboard key pitch
0.748" (1.9 cm)
Pointing device
Touchpad + Pointing Stick
Keyboard number of keys
86
Software
Optional operating system supplied
Windows XP Professional
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Norton Internet Security, Toshiba Stack 4.x
Trial software
Symantec Norton Internet Security
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGLA
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
40380
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
5200 mAh
Battery life (max)
7 h
Power
Battery life with optional 2nd battery
11 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, CE!, FCC Class B, CSA, cUL, UL, RoHS, WEEE, HCT/HCL entry/WHQL, ENERGY STAR 5.0, EPEAT Silver
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Video
Video card features
DualView
Other features
Wireless technology
IEEE 802.11b/g
Infrared data port
No
Type
PC
Dimensions (WxDxH)
14.1 x 10.2 x 1.42" (357 x 260 x 36 mm)
Compliance industry standards
WMI, PXE, BootP
TV-in port
No
Compatible operating systems
Microsoft Windows Vista Business/Home Basic
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:03:13
Uk has collected 3 expert reviews for Fujitsu LIFEBOOK E8420 Intel® Core™2 Duo P8800 39.1 cm (15.4") 2 GB 160 GB Intel® GMA 4500M Windows 7 Professional and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-04 14:53:32
Fujitsus foray into Centrino 2 laptops is solid, but the competition is offering more features at a lower price. DesignThe design of the E8420 is nothing to write home about, but its functional. The outside is matte black, while the inside is a dull...
Good Fingerprint reader, Strong performance, Centrino 2, Solid battery life, Included mouse and carry case...
Bad Uninteresting design, No eSATA or charge while off via USB, Lots of preinstalled software, Expensive compared to competition...
Bottom line Fujitsus foray into Centrino 2 is solid, but the competition is offering more features at a slightly lower price.
68%
goodgearguide.com.au
Updated:
2011-11-04 14:53:32
Fujitsu’s Lifebook E8420 is a business tool with plenty of useful hardware and software features, and, most importantly, it’s fast! Its Intel Core 2 Duo T9400 CPU runs at 2.53GHz, and it’s paired with Intel’s PM45 chipset. Along with an Intel WiFi Link...
Good Has legacy ports in addition to modern connectivity options, performed well in our office application and 3-D rendering tests...
Bad Slightly sluggish in the MP3 encoding test, LCD status panel does not illuminate, no ’sleep and charge’ USB ports, no nightlight...
Bottom line For the business user with demanding performance and connectivity requirements, this Fujitsu is ideal. It has plenty of modern and legacy ports and it was quite fast in our application tests. It could use some more niceties, such as an illuminated key...
85%
about.com
Updated:
2011-09-26 10:03:13
Fujitsus LifeBook E8420 is very clearly targeted at the corporate market and not the consumers. Even with this focus, the system seems to lack a number of features compared to similar corporate systems from the likes of Dell, HP and Lenovo...
Good Modular Drive Bays For Use With Extra Battery or Other Drives, Type II and ExpressCard Slots...
Bad Only Integrated Graphics, Just One Gigabyte Memory, Smaller Hard Drive...
40%