location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KB500, EU keyboard USB AZERTY Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB500, EU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K500-L126
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu KB500, EU keyboard USB AZERTY Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - AZERTY
  • - Gray
Guarantee: 2 years
Long product name Fujitsu KB500, EU keyboard USB AZERTY Gray :
The short editorial description of Fujitsu KB500, EU keyboard USB AZERTY Gray

KB500, USB, gray, EU
More>>>
Fujitsu KB500, EU keyboard USB AZERTY Gray:
The official marketing text of Fujitsu KB500, EU keyboard USB AZERTY Gray as supplied by the manufacturer

The new Fujitsu USB Keyboard KB500 is a real eye-catcher on every desk. With its impressive new Fujitsu design it looks very elegant. It is the perfect input device for our sophisticated desktop PC and especially for other stylish products such as tablet PC or notebooks.
The additional multifunction keys provide fast access e.g. to e-mail, internet, calculator, workstation and media control/volume functions. Furthermore the soft touch keys, with an ACPI key to take your computer in stand-by mode and the very thin dimension make working very comfortable and convenient.
The Keyboard KB500 is available in the new color marble grey/anthracite.
Usability
- Connects easily to every PC with standard USB interface „„ – no driver necessary
- „„Supports energy saving functions of current operating systems
- „„More comfort with 12 additional function keys for fast access
Ergonomics
„„- Elegant and extraordinary design
- „„Stress free and effective use through high contrast keys and ergonomic key design
- „„Soft touch keys in Fujitsu slim key-technology with notebook feeling
- „„Low noise
Reliability
„„- High quality and function stability
- „„Highest quality coupled with very good price/performance ratio
Modern production technology
„„- Abrasion-proof keys through laser technology to write the keycaps
- „„Fully automated production line

Short summary description Fujitsu KB500, EU keyboard USB AZERTY Gray:
This short summary of the Fujitsu KB500, EU keyboard USB AZERTY Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KB500, EU, Wired, USB, AZERTY, Gray

Long summary description Fujitsu KB500, EU keyboard USB AZERTY Gray:
This is an auto-generated long summary of Fujitsu KB500, EU keyboard USB AZERTY Gray based on the first three specs of the first five spec groups.

Fujitsu KB500, EU. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY, Keyboard number of keys: 104. Cable length: 78.7" (2 m). Product color: Gray

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
AZERTY
Keyboard number of keys
104
Certification
TÜV GS, CE, CSA, FCC Class B
Design
Product color *
Gray
Features
Cable length
78.7" (2 m)
Plug and Play
Yes
Power
Power consumption
100 mA
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
No
Minimum system requirements
USB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
18.2 x 6.65 x 0.827" (462 x 169 x 21 mm)
Keyboard weight
20.1 oz (570 g)
Other features
Compatible operating systems
Microsoft Windows XP/Vista/7
Keyboard function keys
12