location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP300-60GHT(F) 80+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PA300CZ07 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711140488554
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:34:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 W 50 - 60 Hz
  • - SFX
  • - Gray
Guarantee: 2 years
Long product name FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray :
The short editorial description of FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray

300 Watt TFX power supply for PC use, 80PLUS BRONZE certified
More>>>
FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray:
The official marketing text of FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray as supplied by the manufacturer

300 Watt / full range bulk power supply unit, SFX12V form factor, 80PLUS Bronze certified, energy saving on standby, active PFC, 80mm fan, fully safety approved. Connectors: 3x PATA, 2x SATA, 1x Floppy, 1x MB 20+4, 1x MB 4pin.

Short summary description FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray:
This short summary of the FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray data-sheet is auto-generated and uses the product title and the first six key specs.

FSP FSP300-60GHT(F) 80+, 300 W, 50 - 60 Hz, 85%, Over current, Over voltage, Non-Modular, SFX

Long summary description FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray:
This is an auto-generated long summary of FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray based on the first three specs of the first five spec groups.

FSP FSP300-60GHT(F) 80+. Total power: 300 W, AC input frequency: 50 - 60 Hz, Efficiency: 85%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: SFX, Compatible products: PC. Product color: Gray. Weight: 35.5 lbs (16.1 kg)

Power
Total power *
300 W
AC input frequency
50 - 60 Hz
Efficiency
85%
Power protection features
Over current, Over voltage
Ports & interfaces
Number of SATA power connectors
2
Peripheral (Molex) power connectors (4-pin) *
1
ATX power connector (20+4 pin)
Yes
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Power supply unit (PSU) form factor *
SFX
Compatible products
PC
Design
Product color
Gray
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 80 °C
Weight & dimensions
Weight
35.5 lbs (16.1 kg)
Other features
Dimensions (WxDxH)
6.89 x 3.35 x 2.76" (175 x 85 x 70 mm)
Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 16:22:37
Uk has collected 9 expert reviews for FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2020-01-01 16:22:37
If you've been considering building a small PC with a Mini ITX motherboard and Mini ITX chassis, you have probably noticed that these chassis won't fit a standard ATX power supply. You are limited to the SFX form factor, and while there isn't as much ch...
0%
xbitlabs.com
Updated:
2020-01-01 16:22:37
Compact system cases tend to be undeservedly ignored. Most reviews are dedicated to full-size PC enclosures whereas compact ones are left beyond the scope. Consequently, many users do not even think of them as of an option when they go shopping for a n...
Bottom line We hope this roundup has given you an idea of what trends and problems there are in the world of compact mini-ITX systems. It is hard to name a winner or loser among the tested products. Each of them is good in some specific usage scenario. For example...
0%
Brand Image Article code product Stock Price from
FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Gray FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Gray
(show image)
9PA5502000 FSP550-80GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP400-60APN 80+ power supply unit 400 W ATX Gray FSP FSP400-60APN 80+ power supply unit 400 W ATX Gray
(show image)
9PA4008703 FSP400-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP SPI-250G power supply unit 250 W AT Gray FSP SPI-250G power supply unit 250 W AT Gray
(show image)
9PP2500203 SPI-250G 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray
(show image)
9PA5003303 FSP500-60GHN Bronze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Gray FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Gray
(show image)
9PA350A605 FSP350-60GHN Bonze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHC power supply unit 350 W ATX Gray FSP FSP350-60GHC power supply unit 350 W ATX Gray
(show image)
9PA3509201 FSP350-60GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60APN 80+ power supply unit 350 W ATX Gray FSP FSP350-60APN 80+ power supply unit 350 W ATX Gray
(show image)
9PA350AL04 FSP350-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP300-60HPC power supply unit 300 W Gray FSP FSP300-60HPC power supply unit 300 W Gray
(show image)
9PA300CL02 FSP300-60HPC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP250-60GNV power supply unit 250 W SFX Gray FSP FSP250-60GNV power supply unit 250 W SFX Gray
(show image)
9PA250C105 FSP250-60GNV 0.00
(excl. VAT)
0 (incl. VAT)