FSP logo

FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66048
Info modified on:
12 Apr 2024, 16:33:34
Guarantee:
2 years
Long product name FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray:

500 Watt ATX power supply unit with 12cm fan for gamers and power users, 80PLUS BRONZE certified

FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray:

500 Watt / full range bulk power supply unit, ATX12V v2.3 form factor, 80PLUS BRONZE certified (85%), energy saving on standby, active PFC, 120mm variable speed fan with ultra low noise, fully safety approved. Connectors: 6x PATA, 4x SATA, 1X PCI 6pin, 1x MB 20+4, 1x MB 4pin, 1x MB 4+4pin, 2x Floppy.

Short summary description FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray:

FSP FSP500-60GHN Bronze 85+, 500 W, 100 - 240 V, 80%, Over current, Over voltage, Non-Modular, ATX

Long summary description FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray:

FSP FSP500-60GHN Bronze 85+. Total power: 500 W, AC input voltage: 100 - 240 V, Efficiency: 80%. Cabling type: Non-Modular. Power supply unit (PSU) form factor: ATX, Compatible products: PC. Product color: Gray, Fan diameter: 4.72" (12 cm). Weight: 38.6 lbs (17.5 kg)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.