location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

FSP FSP300-60HPC power supply unit 300 W Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FSP Check ‘FSP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSP300-60HPC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PA300CL02
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘FSP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FSP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:35:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points FSP FSP300-60HPC power supply unit 300 W Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 W 230 V 50 - 60 Hz
  • - 3.15" (8 cm)
  • - Gray
Guarantee: 2 years
Long product name FSP FSP300-60HPC power supply unit 300 W Gray :
The short editorial description of FSP FSP300-60HPC power supply unit 300 W Gray

300 Watt PS3 power supply unit for PC use
More>>>
FSP FSP300-60HPC power supply unit 300 W Gray:
The official marketing text of FSP FSP300-60HPC power supply unit 300 W Gray as supplied by the manufacturer

300 Watt / 230V power supply unit, PS3 12V form factor, energy saving on standby, active PFC, 80mm fan, fully safety approved. Connectors: 2x PATA, 2x SATA, 1x Floppy, 1x MB 20+4, 1x MB 4pin.

Short summary description FSP FSP300-60HPC power supply unit 300 W Gray:
This short summary of the FSP FSP300-60HPC power supply unit 300 W Gray data-sheet is auto-generated and uses the product title and the first six key specs.

FSP FSP300-60HPC, 300 W, 230 V, 50 - 60 Hz, 70%, Over voltage, Non-Modular

Long summary description FSP FSP300-60HPC power supply unit 300 W Gray:
This is an auto-generated long summary of FSP FSP300-60HPC power supply unit 300 W Gray based on the first three specs of the first five spec groups.

FSP FSP300-60HPC. Total power: 300 W, AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Compatible products: PC. Product color: Gray, Fan diameter: 3.15" (8 cm). Dimensions (WxDxH): 5.91 x 3.94 x 3.39" (150 x 100 x 86 mm)

Power
Total power *
300 W
AC input voltage *
230 V
AC input frequency
50 - 60 Hz
Efficiency
70%
Power protection features
Over voltage
Ports & interfaces
Number of SATA power connectors
2
Peripheral (Molex) power connectors (4-pin) *
1
ATX power connector (20+4 pin)
Yes
Ports & interfaces
Floppy drive power connector
1
Cabling type
Non-Modular
Performance
Compatible products
PC
Design
Product color
Gray
Fan diameter
3.15" (8 cm)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Other features
Dimensions (WxDxH)
5.91 x 3.94 x 3.39" (150 x 100 x 86 mm)
Brand Image Article code product Stock Price from
FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Gray FSP FSP550-80GHC power supply unit 550 W 20+4 pin ATX Gray
(show image)
9PA5502000 FSP550-80GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP400-60APN 80+ power supply unit 400 W ATX Gray FSP FSP400-60APN 80+ power supply unit 400 W ATX Gray
(show image)
9PA4008703 FSP400-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP SPI-250G power supply unit 250 W AT Gray FSP SPI-250G power supply unit 250 W AT Gray
(show image)
9PP2500203 SPI-250G 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray FSP FSP500-60GHN Bronze 85+ power supply unit 500 W ATX Gray
(show image)
9PA5003303 FSP500-60GHN Bronze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Gray FSP FSP350-60GHN Bonze 85+ power supply unit 350 W ATX Gray
(show image)
9PA350A605 FSP350-60GHN Bonze 85+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60GHC power supply unit 350 W ATX Gray FSP FSP350-60GHC power supply unit 350 W ATX Gray
(show image)
9PA3509201 FSP350-60GHC 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP350-60APN 80+ power supply unit 350 W ATX Gray FSP FSP350-60APN 80+ power supply unit 350 W ATX Gray
(show image)
9PA350AL04 FSP350-60APN 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray FSP FSP300-60GHT(F) 80+ power supply unit 300 W SFX Gray
(show image)
9PA300CZ07 FSP300-60GHT(F) 80+ 0.00
(excl. VAT)
0 (incl. VAT)
FSP FSP250-60GNV power supply unit 250 W SFX Gray FSP FSP250-60GNV power supply unit 250 W SFX Gray
(show image)
9PA250C105 FSP250-60GNV 0.00
(excl. VAT)
0 (incl. VAT)