location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ever Case Check ‘Ever Case’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KECE1341WS-27P
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Ever Case’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ever Case: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:45:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Low Profile (Slimline) PC
  • - 275 W
  • - Silver, White
Long product name Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White :
The short editorial description of Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White

BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4
More>>>
Short summary description Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White:
This short summary of the Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4, Low Profile (Slimline), PC, Silver, White, 275 W, 15.2" (387 mm), 13.8" (350 mm)

Long summary description Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White:
This is an auto-generated long summary of Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4 Low Profile (Slimline) Silver, White based on the first three specs of the first five spec groups.

Ever Case BTX Dual Core Ready ECE1341 Slim DTP/Tower 275 W P4. Form factor: Low Profile (Slimline), Type: PC, Product color: Silver, White. Power supply: 275 W. Width: 15.2" (387 mm), Depth: 13.8" (350 mm), Height: 4.09" (104 mm). Power supply type: CFX P4 PFC/TUV, Cabling technology: Wired, Internal drive bays: 2 x 3.5"

Brand Image Article code product Stock Price from
Ever Case

Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 400 W
(show image)
KECE4272SV-40P Midi E4272S (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W
(show image)
KECE4272PB-40P Midi E4272P (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W
(show image)
KECE4272BS-40P Midi E4272B (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 300 W
(show image)
KE1290SV-30P E1290S Slim Desktop/Tower (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case E1290B Slim Desktop/Tower (Intel® Prescott Ready) Midi Tower Black, Silver 300 W
(show image)
KE1290BS-30P E1290B Slim Desktop/Tower (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Silver, White 400 W
(show image)
KECE3275SV-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Blue, White 400 W
(show image)
KECE3275PB-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W
(show image)
KECE3275BS-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case High MD Black Server Tower 350W P/S with lockable door Full Tower
(show image)
KP6920BS-35 High MD Black Server Tower 350W P/S with lockable door 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ATX Midi Tower 350 W P4 Low Noise Black, Silver
(show image)
KP6621BS-35S ATX Midi Tower 350 W P4 Low Noise 0.00
(excl. VAT)
0 (incl. VAT)