location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ever Case Check ‘Ever Case’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECE3275 Micro Tower (Intel® Prescott® Ready)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KECE3275BS-40P
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Ever Case’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ever Case: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini Tower PC
  • - 400 W
  • - Black, Silver
Long product name Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W :
The short editorial description of Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W

ECE3275 Micro Tower (Intel® Prescott® Ready)
More>>>
Short summary description Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W:
This short summary of the Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W data-sheet is auto-generated and uses the product title and the first six key specs.

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready), Mini Tower, PC, Black, Silver, 400 W, 7.48" (190 mm), 14.7" (373 mm)

Long summary description Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W:
This is an auto-generated long summary of Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Black, Silver 400 W based on the first three specs of the first five spec groups.

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready). Form factor: Mini Tower, Type: PC, Product color: Black, Silver. Power supply: 400 W. Width: 7.48" (190 mm), Depth: 14.7" (373 mm), Height: 13.9" (353.5 mm). Power supply type: Highlight ATXv2.2, Cabling technology: Wired, Ventilation fan(s): 1 x 80mm

Brand Image Article code product Stock Price from
Ever Case

Ever Case Midi E4272S (Intel® Prescott Ready) Midi Tower Silver, White 400 W
(show image)
KECE4272SV-40P Midi E4272S (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W
(show image)
KECE4272PB-40P Midi E4272P (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case Midi E4272B (Intel® Prescott Ready) Midi Tower Black 400 W
(show image)
KECE4272BS-40P Midi E4272B (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case E1290S Slim Desktop/Tower (Intel® Prescott Ready) Low Profile (Slimline) Beige, Silver 300 W
(show image)
KE1290SV-30P E1290S Slim Desktop/Tower (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case E1290B Slim Desktop/Tower (Intel® Prescott Ready) Midi Tower Black, Silver 300 W
(show image)
KE1290BS-30P E1290B Slim Desktop/Tower (Intel® Prescott Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Silver, White 400 W
(show image)
KECE3275SV-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE3275 Micro Tower (Intel® Prescott® Ready) Mini Tower Blue, White 400 W
(show image)
KECE3275PB-40P ECE3275 Micro Tower (Intel® Prescott® Ready) 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case High MD Black Server Tower 350W P/S with lockable door Full Tower
(show image)
KP6920BS-35 High MD Black Server Tower 350W P/S with lockable door 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ATX Midi Tower 350 W P4 Low Noise Black, Silver
(show image)
KP6621BS-35S ATX Midi Tower 350 W P4 Low Noise 0.00
(excl. VAT)
0 (incl. VAT)
Ever Case

Ever Case ECE1521B Slim Black Silver DTP/Tower 275 W P4 Low Profile (Slimline) Black, White
(show image)
KECE1521BS-27 ECE1521B Slim Black Silver DTP/Tower 275 W P4 0.00
(excl. VAT)
0 (incl. VAT)