icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Ever Case logo

Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10380
Info modified on:
07 Mar 2024, 15:34:52
Long product name Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W:

Midi E4272P (Intel® Prescott Ready)

Short summary description Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W:

Ever Case Midi E4272P (Intel® Prescott Ready), Midi Tower, PC, Blue, White, ATX, 400 W, 7.56" (192 mm)

Long summary description Ever Case Midi E4272P (Intel® Prescott Ready) Midi Tower Blue, White 400 W:

Ever Case Midi E4272P (Intel® Prescott Ready). Form factor: Midi Tower, Type: PC, Product color: Blue, White. Power supply: 400 W. Width: 7.56" (192 mm), Depth: 19.3" (490 mm), Height: 16.8" (426 mm). Power supply type: Highlight ATXv2.2 P4 PFC, Cabling technology: Wired, Ventilation fan(s): 120 mm

Specs
Similar products
Specs +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.