location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2800DN Color 2400 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C2800DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA09031BX
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C2800DN Color 2400 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Color
  • - 2400 x 2400 DPI
  • - 25 ppm
  • - Duplex printing
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 400 MHz
Guarantee: 1 year
Long product name Epson AcuLaser C2800DN Color 2400 x 2400 DPI :
The short editorial description of Epson AcuLaser C2800DN Color 2400 x 2400 DPI

AcuLaser C2800DN+ Duplex unit - 2400x2400, 25 ppm, 400 MHz
More>>>
Epson AcuLaser C2800DN Color 2400 x 2400 DPI:
The official marketing text of Epson AcuLaser C2800DN Color 2400 x 2400 DPI as supplied by the manufacturer

The perfect all-round business laser.
- Combine speed and ease of use with superb colour and mono results. The Epson AcuLaser C2800 series brings value, reliability and laser quality to workgroup colour printing.
- This is the perfect general purpose A4 colour laser for small work groups. Work quickly with a very fast first page out time and keep expenses down with a low cost per page. Integrate easily with a network interface, PCL and genuine Adobe PS3 languages as standard.
- This printer is easy to use, extremely reliable and simple to maintain. It’s also very quiet when printing. And it’s upgradable too, so you can add options such as a duplex unit as your business grows.
- All your A4 business printing needs – superb results for the whole office on media from recycled paper to envelopes.
- A high speed printing partner – print up to 25 ppm mono and 20 ppm colour with Epson ASIC technologies.
- Superior print quality – laser performance on everything from letters and graphics to full colour photos.
- Low cost of ownership – save money with high yield, economically priced consumables.
- Easy to set up – network interface as standard, free network management tools included.
- User friendly – easy to operate and maintain, with a large back-lit LCD for clear instructions.
- Keep office noise to a minimum – very quiet and unobtrusive when in use, silent when not printing.
- Keeps on working – run out of colour toner during a job and the printer will continue printing in mono.

Short summary description Epson AcuLaser C2800DN Color 2400 x 2400 DPI:
This short summary of the Epson AcuLaser C2800DN Color 2400 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C2800DN, Color, 2400 x 2400 DPI, 25 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser C2800DN Color 2400 x 2400 DPI:
This is an auto-generated long summary of Epson AcuLaser C2800DN Color 2400 x 2400 DPI based on the first three specs of the first five spec groups.

Epson AcuLaser C2800DN. Color. Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
20 ppm
Color *
Yes
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
30 s
Time to first page (black, normal)
15 s
Time to first page (color, normal)
15 s
Features
Maximum duty cycle *
60000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
950 sheets
Paper handling
Media weight (tray 1)
60 - 216 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100, TCP/IP, NetBEUI
Management protocols
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS†1, SNTP, SSDP, SLP, Auto-IP, SSDP MS, SNMP
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
30 dB
Sound power level (standby)
51 dB
Design
Certification
2006/95/EC EN60950-1 2004/108/EC, EN 55022 Class B, EN 55024, EN 61000-3-2; EN 61000-3-3
Power
Power consumption (standby)
78 W
Power
Power consumption (PowerSave)
17 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
55.3 lbs (25.1 kg)
Dimensions (WxDxH)
16.1 x 22.7 x 18.8" (408 x 577 x 477 mm)
Packaging data
Package width
22.4" (570 mm)
Package depth
29.1" (740 mm)
Package height
23.6" (600 mm)
Package weight
76.5 lbs (34.7 kg)
Logistics data
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Pallet length (UK)
134.6" (3.42 m)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, LGL, GLG ISO - B5, EXE, C5, DL (76.2 - 220 mm) x (98.4 - 355.6 mm)
Power requirements
220V - 240V ±10% / 50Hz, 60Hz ± 3Hz / 4.0 A
Networking features
Ethernet 10/100 Base-TX
Power consumption (active)
750 W
Compatible operating systems
Windows 2000 / XP / Server 2003 / Vista / XP x64 Edition / Server 2003 x64 / Vista x64 Mac OS 10.2.810.4.X,10.4.X
Emulations
ESC/P-C, PCL5c, PCL6, APS3, PDF1.3, ESCP2, FX, I239X
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:07
Uk has collected 4 expert reviews for Epson AcuLaser C2800DN Colour 2400 x 2400 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-27 11:44:07
Epsons Aculaser C2800N is one of the largest, heaviest printers here, but its fast print speeds and low costs make it a strong business printer. It comes loaded with high-yield toner cartridges that should last for 9,500 black and 5,000 colour pag...
100%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)