location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 256MB RAM DDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB RAM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7012079
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946264547 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson 256MB RAM DDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256 MB
  • - DDR
  • - 333 MHz
  • - 200-pin SO-DIMM
  • - 1 pc(s)
Long product name Epson 256MB RAM DDR :
The short editorial description of Epson 256MB RAM DDR

256MB RAM
More>>>
Short summary description Epson 256MB RAM DDR:
This short summary of the Epson 256MB RAM DDR data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 256MB RAM, 256 MB, Epson AcuLaser C9100, Epson AcuLaser C4200DN, Epson AcuLaser C3800N, Epson AcuLaser C3800DN, Epson..., DDR, 333 MHz, 200-pin SO-DIMM, Taiwan

Long summary description Epson 256MB RAM DDR:
This is an auto-generated long summary of Epson 256MB RAM DDR based on the first three specs of the first five spec groups.

Epson 256MB RAM. Capacity: 256 MB, Compatibility: Epson AcuLaser C9100, Epson AcuLaser C4200DN, Epson AcuLaser C3800N, Epson AcuLaser C3800DN, Epson..., Internal memory type: DDR. Quantity per pack: 1 pc(s), Package width: 3.94" (100 mm), Package depth: 5.79" (147 mm)

Features
Capacity *
256 MB
Internal memory type
DDR
Memory clock speed
333 MHz
Memory form factor
200-pin SO-DIMM
Features
Compatibility *
Epson AcuLaser C9100, Epson AcuLaser C4200DN, Epson AcuLaser C3800N, Epson AcuLaser C3800DN, Epson AcuLaser C3800DTN, Epson AcuLaser C2800N, Epson AcuLaser C2800DN, Epson AcuLaser C2800DTN, Epson AcuLaser C4200DNPC6, Epson AcuLaser C4200DTNPC6, Epson AcuLaser C4200DTN, Epson AcuLaser C9100B, Epson AcuLaser C9100DT, Epson AcuLaser C9100PS, Epson AcuLaser C9200D3TNC, Epson AcuLaser C9200DTN, Epson AcuLaser C9200DN, Epson AcuLaser C9200N
Country of origin
Taiwan
Packaging data
Quantity per pack
1 pc(s)
Package width
3.94" (100 mm)
Package depth
5.79" (147 mm)
Package height
0.591" (15 mm)
Other features
CAS latency
2.5
Country Distributor
United Kingdom 2 distributor(s)