location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Transfer Unit printer belt 100000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Transfer Unit 100k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343858145 show
Category:
Component in printers used to transfer colour onto paper.
Printer Belts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187114
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:44:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Transfer Unit printer belt 100000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 100000 pages
  • - Black
  • - China
  • - 1 pc(s)
Long product name Epson Transfer Unit printer belt 100000 pages :
The short editorial description of Epson Transfer Unit printer belt 100000 pages

Transfer Unit 100k
More>>>
Short summary description Epson Transfer Unit printer belt 100000 pages:
This short summary of the Epson Transfer Unit printer belt 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Transfer Unit, 100000 pages, Black, - Epson AcuLaser C3800N - Epson AcuLaser C3800DTN - Epson AcuLaser C3800DN - Epson AcuLaser C2800N..., China, 1 pc(s), 9.45" (240 mm)

Long summary description Epson Transfer Unit printer belt 100000 pages:
This is an auto-generated long summary of Epson Transfer Unit printer belt 100000 pages based on the first three specs of the first five spec groups.

Epson Transfer Unit. Page yield: 100000 pages, Product color: Black, Compatibility: - Epson AcuLaser C3800N - Epson AcuLaser C3800DTN - Epson AcuLaser C3800DN - Epson AcuLaser C2800N.... Quantity per pack: 1 pc(s), Package width: 9.45" (240 mm), Package depth: 19.7" (500 mm). Quantity per pallet layer: 4 pc(s), Quantity per pallet: 16 pc(s)

Features
Page yield
100000 pages
Product color
Black
Compatibility
- Epson AcuLaser C3800N - Epson AcuLaser C3800DTN - Epson AcuLaser C3800DN - Epson AcuLaser C2800N - Epson AcuLaser C2800DTN - Epson AcuLaser C2800DN
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
9.45" (240 mm)
Package depth
19.7" (500 mm)
Package height
17.7" (450 mm)
Package weight
0.0970 oz (2.75 g)
Logistics data
Quantity per pallet layer
4 pc(s)
Harmonized System (HS) code
84439990
Quantity per pallet
16 pc(s)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Disclaimer Epson Transfer Unit printer belt 100000 pages:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield