location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7440
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K6XH0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184033555
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:21:28
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black
  • - Intel® Core™ i5 i5-6500 3.2 GHz
  • - 23.8" Full HD 1920 x 1080
  • - 8 GB DDR4-SDRAM 2133 MHz
  • - 256 GB SSD DVD±RW Card reader integrated
  • - Intel® HD Graphics 530
  • - 2 MP 1920 x 1080 pixels
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Windows 10 Pro 64-bit
Guarantee: 3 Years Basic Next Business Day
Long product name DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The short editorial description of DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Intel Core i5-6500 (6M Cache, 3.2 GHz), 8GB DDR4 2133MHz, 256GB SSD, 23.8" FHD LED (1920x1080), Intel HD Graphics 530, DVD±RW, Gigabit Ethernet, WLAN, Bluetooth, FHD Webcam, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official marketing text of DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

No bulk. No nonsense.
Maximize space and improve productivity with the world’s most secure, manageable and reliable commercial all-in-one desktop.

Generous performance in one, simple package.
High-performance processors: Powered by 6th Generation Intel® Core™ processors, new PCIe NVME solid-state drives and optional Intel® vPro™ technology up to i7.

Storage and memory: Two 2.5" hard drives up to 2TB, plus, the latest DDR4 memory technology provides improved performance – up to 16GB.

Energy efficient: Power supply unit options, including 80 PLUS Platinum (up to 92% efficiency) and 80 PLUS Bronze (85% efficiency).

Seamless manageability
World’s most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Offsite? No sweat: Remotely manage your desktop fleet with optional Intel® vPro™ technology plus Dell unique capabilities for out-of-band BIOS management.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box
The world’s most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Compact design. Big display.
Business productivity will flourish with the OptiPlex 24 7000 Series All-in-One (7440) Desktop. With a 23.8" (60.5 cm) screen with Full HD or 4K Ultra HD, you can expect rich visuals. The clutter-free design and ergonomic stand options (shown with optional Articulating Stand, sold separately) will fit easily into any work environment, helping maximize workspace. This all-in-one desktop is also perfect for kiosks, reception areas, labs or call centers, where a streamlined touch-enabled system is required.

Short summary description DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7440, 23.8", Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

DELL OptiPlex 7440. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product color: Black

Generous performance in one, simple package
Generous performance in one, simple package

High-performance processors: Powered by 6th Generation Intel® Core™ processors, new PCIe NVME solid-state drives and optional Intel® vPro™ technology up to i7.

Operating System: Windows 10 Pro

Storage and memory: Self-Encrypting, Solid-State Hybrid, and PCIe NVME Solid State Drive options, support two 2.5" hard drives up to 2TB each, plus, the latest DDR4 memory technology provides improved performance – up to 32GB.

Energy efficient: Power supply unit options, including 80 PLUS Platinum (up to 92% efficiency) and 80 PLUS Bronze (85% efficiency).

Seamless manageability
Seamless manageability

Our most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Offsite? No sweat: Remotely manage your desktop fleet with optional Intel® vPro™ technology plus Dell unique capabilities for out-of-band BIOS management.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box
The best security, right out of the box

Our most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption.

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Compact design. Big display.
Compact design. Big display.

Business productivity will flourish with the OptiPlex 24 7000 Series All-in-One (7440) Desktop. With a 23.8" (60.5 cm) screen with Full HD or 4K Ultra HD, you can expect rich visuals. The clutter-free design and ergonomic stand options (shown with optional Articulating Stand, sold separately) will fit easily into any work environment, helping maximize workspace. This all-in-one desktop is also perfect for kiosks, reception areas, labs or call centers, where a streamlined touch-enabled system is required.

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500
Processor cores
4
Processor threads
4
Processor boost frequency
3.6 GHz
Processor frequency *
3.2 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
R0
Bus type
DMI3
Processor codename
Skylake
Processor series
Intel Core i5-6500 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Processor code
SR2BX
Tcase
71 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
2133, 1333, 1600, 1866 MHz
Memory bandwidth supported by processor (max)
34.1 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Audio
Built-in speaker(s) *
Yes
RMS rated power
4 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
HDMI ports quantity *
1
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Audio output
Yes
DC-in jack
Yes
Design
Product color *
Black
Cable lock slot
Yes
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® Q170
Trusted Platform Module (TPM)
Yes
BIOS password
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2, AVX 2.0, SSE4.1
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88184
Power
AC adapter frequency
47/63 Hz
AC adapter input voltage
90 - 264 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
22.6" (575.2 mm)
Width (without stand)
22.6" (575.2 mm)
Depth (without stand)
2.5" (63.5 mm)
Height (without stand)
15.5" (392.9 mm)
Weight (without stand)
15.9 lbs (7.21 kg)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Certificates
Compliance certificates
RoHS
Certification
CECP, WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
Autonomy mode
No
Detachable display
No
Intel segment tagging
Enterprise, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2019-11-27 23:19:51
Uk has collected 10 expert reviews for DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2019-11-27 23:19:51
No, laptops, tablets and smartphones haven't killed the market (and demand) for traditional desktops.Sure, tastes have evolved over the past decade with a gradual shift, thanks partly to Apple and its iMac, to all-in-one (AIO) PCs, but from an overall per...
Good Solid enough performance, Optional touchscreen, Great management and security features...
Bad Unspectacular components, Quite heavy, Relatively pricey compared to other AIOs...
Bottom line Dell's all-in-one is a quality effort with a combination of decent hardware and impressive software solutions, though it doesn't come cheap...
0%
techradar.com/au/
Updated:
2019-11-27 23:19:51
No, laptops, tablets and smartphones haven't killed the market (and demand) for traditional desktops.Sure, tastes have evolved over the past decade with a gradual shift, thanks partly to Apple and its iMac, to all-in-one (AIO) PCs, but from an overall p...
Good Solid enough performance, Optional touchscreen, Great management and security features...
Bad Unspectacular components, Quite heavy, Relatively pricey compared to other AIOs...
Bottom line Dell's all-in-one is a quality effort with a combination of decent hardware and impressive software solutions, though it doesn't come cheap...
0%
pcmag.com
Updated:
2019-11-27 23:19:51
The Dell OptiPlex 24 7000 Series All-In-One (7440) (starts at $849, $1,654.50 as tested) is a terrific business all-in-one desktop that has a vivid 4K screen and tons of I/O ports, and is a strong performer on the kinds of tasks that will matter most to y...
Good Crisp 4K display, Strong multimedia performance, Many I/O ports...
Bad Pricey, Recessed I/O ports in back...
Bottom line The Dell OptiPlex 7440 AIO is an excellent business all-in-one desktop with good performance, plenty of ports, and a 4K screen that gives you more space to work...
80%
computershopper.com
Updated:
2019-11-27 23:19:51
However, that basic-black look doesn't translate to basic performance and features—or basic prices , either. To put our test system on your desk, you will need to pay top dollar—it cost more than $1,600 at this writing—or make a convincing argument to you...
Good Stellar 4K screen, with option for touch input, Tool-less chassis, with easy interior access, Flexible stand, Three-year onsite warranty...
Bad Thick bezel and speaker bar detract from design, Rear ports difficult to access, No HDMI input, A bit pricey compared to like- or better-configured consumer systems...
Bottom line Adept at crunching numbers (if not turning heads), the OptiPlex 24 7440 is a good fit for offices looking for a highly customizable, manageable business all-in-one PC—even one with a 4K screen, like our test model. Read More…...
35%
pcmag.com
Updated:
2020-06-10 03:39:34
The Dell OptiPlex 24 7000 Series All-In-One (7440) (starts at $849, $1,654.50 as tested) is a terrific business all-in-one desktop that has a vivid 4K screen and tons of I/O ports, and is a strong performer on the kinds of tasks that will matter most to y...
Good Crisp 4K display, Strong multimedia performance, Many I/O ports...
Bad Pricey, Recessed I/O ports in back...
Bottom line The Dell OptiPlex 7440 AIO is an excellent business all-in-one desktop with good performance, plenty of ports, and a 4K screen that gives you more space to work...
80%
Brand Image Article code product Stock Price from
DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 7 Professional Black
(show image)
7440-8351 7440
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL OptiPlex 7440 Intel® Core™ i5 i5-6500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
Disclaimer

Actual configuration might differ from illustration