DELL logo

DELL Professional P2418D LED display 23.8" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
521298
Info modified on:
30 Dec 2024, 17:23:52
Short summary description DELL Professional P2418D LED display 23.8" 2560 x 1440 pixels Quad HD LCD Black:

DELL Professional P2418D, 23.8", 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black

Long summary description DELL Professional P2418D LED display 23.8" 2560 x 1440 pixels Quad HD LCD Black:

DELL Professional P2418D. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.