DELL logo

DELL KB216 keyboard Universal USB QWERTY UK English Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209779
Info modified on:
18 Jun 2024, 11:42:44
Bullet Points DELL KB216 keyboard Universal USB QWERTY UK English Black:
  • - Wired keyboard for everyday home or office use
  • - Multimedia keys for quick actions and commands
  • - Comfortable, desk-centric design
Guarantee:
1 year
Long product name DELL KB216 keyboard Universal USB QWERTY UK English Black:

USB, 44.2 x 12.7 x 2.44 cm, 503 g, UK (QWERTY), Black

DELL KB216 keyboard Universal USB QWERTY UK English Black:

The Dell Wired Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand.

Wired keyboard for everyday home or office use

The Dell Wired Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand.

Multimedia keys for quick actions and commands

The convenient multimedia keys let you easily access functions such as play, pause, rewind, and fast-forward plus volume control.

Comfortable, desk-centric design

With a compact design that still features a full-sized keyboard and number pad, the Dell Wired Keyboard is ideal for home and office environments. With a durable build and quiet keys, it’s designed to provide comfort for the everyday demands of desktop usage. The Dell Wired Keyboard also has a palm rest that is available for separate purchase.

Short summary description DELL KB216 keyboard Universal USB QWERTY UK English Black:

DELL KB216, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description DELL KB216 keyboard Universal USB QWERTY UK English Black:

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black

The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL KB216 keyboard Universal USB QWERTY UK English Black KB216-BK-UK:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.