location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN4116V KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN4116V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN4116V
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN KN4116V KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 41.5 W External power adapter
Long product name ATEN KN4116V KVM switch Rack mounting Black :
The short editorial description of ATEN KN4116V KVM switch Rack mounting Black

16-Port KVM Over IP, 5-Bus CAT5e/6, PS2/USB, 1600x1200 @ 60Hz, 41.5W, 5.97kg, Black
More>>>
ATEN KN4116V KVM switch Rack mounting Black:
The official marketing text of ATEN KN4116V KVM switch Rack mounting Black as supplied by the manufacturer

The new generation of KVM over the NET™ switches allows local and remote operators to monitor and access the entire enterprise data center over the Internet using a web-based browser. In addition, they offer out-of-band access – including external modem support – for BIOS-level troubleshooting when the network is down.

To help you manage and control your entire datacenter environment, we now support blade servers and chassis. Also, there are some new powerful features such as Power Association, which enables the switch’s KVM ports to be associated with power outlets on an ATEN/ALTUSEN PDUs – therefore allowing power management of the server attached to the port from the switch’s interface. The KVM Over the NET™ switches’ powerful capabilities further include: Message Board, Panel Array Mode, Mouse DynaSync, and Adapter ID.

To help you manage and control your entire datacenter environment, we now support blade servers and chassis. Also, there are some new powerful features such as Power Association, which enables the switch´s KVM ports to be associated with power outlets on an ATEN/ALTUSEN PDUs – therefore allowing power management of the server attached to the port from the switch´s interface. If a server has dual power supply, secondary power association lets you associate a second outlet port and synchronize the operation for both power supplies. The KVM Over the NET™ switches´ powerful capabilities further include: Message Board , Panel Array Mode™, Mouse DynaSync™, Adapter ID, and Virtual Media.

The Virtual Media function lets you map USB storage media (including DVD/CD drives), and image files to a remote server – allowing administrators to conduct file transfers, install applications and OS patches, and perform diagnostics remotely with ease. With their dual on-board NICs and dual power supplies, these switches are built for 24/7 reliability to ensure the highest rate of availability for your server room and data center services. The switch´s design also features Green IT solutions that include four temperature sensors to regulate up to six fans – making sure they are always running at optimum speed – throttling down and speeding up depending on the room temperature, reducing data center IT operation costs through a more efficient way of using energy.

With ALTUSEN KVM over the NET™ switches, IT administrators can manage their server rooms and data centers from practically anywhere – minimizing travel costs and MTTR (Mean Time to Repair) – and ensuring the highest availability of data center services possible.

Short summary description ATEN KN4116V KVM switch Rack mounting Black:
This short summary of the ATEN KN4116V KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN4116V, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 41.5 W, 1U, Black

Long summary description ATEN KN4116V KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KN4116V KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KN4116V. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X). Maximum resolution: 1600 x 1200 pixels, Scan interval: 255 s. Product color: Black, Rack capacity: 1U, Housing material: Metal. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 41.5 W

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
1
USB 2.0 ports quantity
3
PS/2 ports quantity
2
Audio connections
Yes
Headphone outputs
1
Number of microphone inputs
1
Console port
RJ-45
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
20
Cabling technology
10/100/1000Base-T(X)
Performance
Maximum resolution *
1600 x 1200 pixels
Scan interval
255 s
Design
Rack mounting *
Yes
Rack capacity
1U
Product color *
Black
Design
Housing material
Metal
LED indicators
Link, Power
Push button
Yes
Display
Built-in display *
No
Power
Input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
41.5 W
External power adapter
Yes
USB powered
No
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
16.3" (413.5 mm)
Depth
17.1" (433.6 mm)
Height
1.73" (44 mm)
Weight
13.2 lbs (5.97 kg)
Other features
Compatibility
PC, Mac, Sun
Brand Image Article code product Stock Price from
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA7171 KVM switch Black ATEN KA7171 KVM switch Black
(show image)
KA7171 KA7171 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS88A KVM switch Black ATEN CS88A KVM switch Black
(show image)
CS88A CS88A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9134 KVM switch Black ATEN CS9134 KVM switch Black
(show image)
CS9134 CS9134 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS9138 KVM switch Rack mounting Black ATEN CS9138 KVM switch Rack mounting Black
(show image)
CS9138 CS9138 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)