location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Altos
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G330
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Altos G330 Mk2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TT.G3BE0.003 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2 GHz
  • - 1 GB DDR2-SDRAM
  • - DVD-ROM
  • - Tower 350 W
Guarantee: 1 Year On-Site + 2 Year Carry-In Warranty NBD.
Long product name Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W :
The short editorial description of Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W

Altos G330Mk2 PDC E2200 2.2GHZ/800FSB/1MB, 1GB DDR II 800, DVD, NO HDD, NO FDD, EURO power cable, PS2 Mouse, 1xLAN Gbit onboard, NO KB, EasyBuild 8.0, no ASM
More>>>
Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W:
The official marketing text of Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W as supplied by the manufacturer

Exceptional price performance
Flexible systems design methodologies allow you to configure the Acer Altos G330 Mk2 to match your budget. Intel® Pentium® Processor and Intel® Xeon® 3000 Series support and the latest Quad Core processing technology, boost the performance of this level server substantially. DDR II ECC memory and SATA RAID storage provides affordable performance and data protection. This exceptional price performance allows the Acer Altos Solution partner community to offer file and printer Server features at Desktop prices.

Best in class redundancy and scalability solutions
The Acer Altos G330 Mk2 allows you to configure the system, to adapt to your business requirements.
- Integrated SATA RAID 0 and 1 (Optional RAID 5) support
- Optional Serial Attached SCSI support to provide increased scalability, performance and fault tolerance
- Hot Swap Hard Disk Option
- Five PCI slots for improved performance and productivity
- Integrated Gigabit Ethernet for fast connectivity

Easy to install and manage
Acer EasyBuild simplifies the installation and set-up, by providing an intuitive GUI based process and by providing all relevant tools to set up your Acer Altos G330 Mk2. Advanced Server Manager optional software makes comprehensive systems management easy. ASM provides performance management and critical event management services to network administrators. These solutions help you control IT expenses by making the Acer Altos G330 Mk2 simple and efficient to manage.

Typical solution scenarios
- SMB application services
- File, print and fax services
- Shared web access

Short summary description Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W:
This short summary of the Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Altos G330 Mk2, 2.2 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 350 W, Tower

Long summary description Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W:
This is an auto-generated long summary of Acer Altos G330 Mk2 server Tower 2.2 GHz 1 GB DDR2-SDRAM 350 W based on the first three specs of the first five spec groups.

Acer Altos G330 Mk2. Processor frequency: 2.2 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. HDD interface: Serial ATA, Optical drive type: DVD-ROM. Power supply: 350 W. Chassis type: Tower

Processor
Processor frequency *
2.2 GHz
Processor cache
1 MB
Number of processors installed
1
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
1 GB
Internal memory type *
DDR2-SDRAM
Memory slots
4x DIMM
ECC
Yes
Maximum internal memory *
8 GB
Storage
HDD interface
Serial ATA
RAID levels
1, 10
Hot-swap
Yes
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
4
PS/2 ports quantity
2
Ports & interfaces
VGA (D-Sub) ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
Design
Chassis type *
Tower
Software
Compatible operating systems *
Microsoft Windows Server 2003 Enterprise x64 Edition, Microsoft Windows Server 2003 Enterprise Edition, Microsoft Windows Server 2003 Standard x64 Edition, Microsoft Windows Server 2003 Standard Edition, Microsoft Windows Small Business Server 2003, Standard Edition, Microsoft Windows Small Business Server 2003, Premium Edition, Red Hat Enterprise Linux 5.0 (EM64T), Red Hat Enterprise Linux 5.0, Novell SUSE Linux Enterprise Server 10 (EM64T), Novell SUSE Linux Enterprise Server 10
Power
Redundant power supply (RPS) support *
No
Power supply *
350 W
Weight & dimensions
Width
7.32" (185.9 mm)
Depth
18.9" (479.7 mm)
Height
16.7" (424.6 mm)
Weight
29.5 lbs (13.4 kg)