Acer logo

Acer 750GB SATA HDD in carrier internal hard drive 7200 RPM 3.5" Serial ATA II

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64670
Info modified on:
07 Mar 2024, 15:34:52
Long product name Acer 750GB SATA HDD in carrier internal hard drive 7200 RPM 3.5" Serial ATA II:

SATA II 3,5" HDD - 750 GB 7.2k RPM in carrier

Acer 750GB SATA HDD in carrier internal hard drive 7200 RPM 3.5" Serial ATA II:

Expand storage space with an additional hard disk drive.

Short summary description Acer 750GB SATA HDD in carrier internal hard drive 7200 RPM 3.5" Serial ATA II:

Acer 750GB SATA HDD in carrier, 750 GB, 7200 RPM, 3.5", Serial ATA II

Long summary description Acer 750GB SATA HDD in carrier internal hard drive 7200 RPM 3.5" Serial ATA II:

Acer 750GB SATA HDD in carrier. HDD capacity: 750 GB, HDD speed: 7200 RPM, HDD size: 3.5", Interface: Serial ATA II

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.