Acer logo

Acer Altos LTO-3 HH Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90339
Info modified on:
31 May 2022, 00:50:30
Long product name Acer Altos LTO-3 HH Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB:

Altos LTO-3 HH Tape Autoloader 19" rackmount 2U LVD SCSI. 1 drive, 8 slots for up to 6,4TB (compressed capacity), upgradable to 16 Slots for up to 12,8TB (compressed capacity). SCSI interface, 2 meters SCSI cable VHDCI connector included. Barcode reader with 30x data and 5x cleaning labels included. EMEA and UK power cord. Basic Backup Software and Rackmount kit included.

Short summary description Acer Altos LTO-3 HH Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB:

Acer Altos LTO-3 HH Tape Autoloader, Storage auto loader & library, Tape Cartridge, SCSI, 3.2 TB, 6.4 TB, 2U

Long summary description Acer Altos LTO-3 HH Tape Autoloader Storage auto loader & library Tape Cartridge 3.2 TB:

Acer Altos LTO-3 HH Tape Autoloader. Product type: Storage auto loader & library, Media type: Tape Cartridge, Standard interfaces: SCSI. Native capacity: 3.2 TB, Compressed capacity: 6.4 TB. Mounting: 2U, Recommended media: LTO-3

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.