location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator RGB Gaming mouse pad Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Predator RGB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP.MSP11.008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713883652407
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator RGB Gaming mouse pad Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming mouse pad
  • - Polypropylene (PP), Silicone Black, Blue
  • - Surface coloration: Pattern
  • - LED backlight
  • - USB powered
Long product name Acer Predator RGB Gaming mouse pad Black, Blue :
The short editorial description of Acer Predator RGB Gaming mouse pad Black, Blue

Predator RGB Mousepad, 355 x 256 x 17 mm
More>>>
Acer Predator RGB Gaming mouse pad Black, Blue:
The official marketing text of Acer Predator RGB Gaming mouse pad Black, Blue as supplied by the manufacturer

Lights flash. The pace quickens to an adrenaline fever as patterns shift in colours of your own making. With a click, the colours dull to an ambient hue. Victory is yours. Relish in it…and the RGB as well.

PRECISION IS EVERYTHING
The dangerously comfortable micro-textured surface grants you the power to smite as you see fit. And if things get a little dicey, the non-slip rubber base will make sure the action stays where it belongs.

KEEP IT CLEAN
We know. Spills happen. And while everything around your pad might feel the effects, its polypropylene surface (water and dirt resistant) won't. Just keep the braided cording and gold-plated USB in good order.

KNOW THE PATTERNS
The two buttons along the upper edge of the pad aren't just for looks. Use them to switch between lighting patterns (there are six) or adjust brightness levels (there are four).

LIGHT IT UP — YOUR WAY
Tailor the colours, the light effects and brightness to your own liking with PredatorQuarterMaster. With 16.8 million colour combinations to play with, the choices are pretty much endless.

Short summary description Acer Predator RGB Gaming mouse pad Black, Blue:
This short summary of the Acer Predator RGB Gaming mouse pad Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator RGB, Black, Blue, Pattern, Polypropylene (PP), Silicone, USB powered, Gaming mouse pad

Long summary description Acer Predator RGB Gaming mouse pad Black, Blue:
This is an auto-generated long summary of Acer Predator RGB Gaming mouse pad Black, Blue based on the first three specs of the first five spec groups.

Acer Predator RGB. Width: 14" (355 mm), Depth: 10.1" (256 mm). Product color: Black, Blue, Surface coloration: Pattern, Material: Polypropylene (PP), Silicone, USB powered, Gaming mouse pad

Performance
Surface coloration *
Pattern
Material
Polypropylene (PP), Silicone
Gaming mouse pad *
Yes
LED backlight
Yes
Number of colors
16.8 M
USB powered
Yes
Product color *
Black, Blue
Weight & dimensions
Width *
14" (355 mm)
Depth *
10.1" (256 mm)
Thickness
0.669" (1.7 cm)
Weight
15.7 oz (445 g)
Cable length
70.9" (1.8 m)
Packaging data
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
Acer PMP721 Gaming mouse pad Multicolor Acer PMP721 Gaming mouse pad Multicolor
(show image)
NP.MSP11.009 PMP721 0.00
(excl. VAT)
0 (incl. VAT)
Acer Predator Multicolor Acer Predator Multicolor
(show image)
NP.MSP11.006 Predator 0.00
(excl. VAT)
0 (incl. VAT)
Acer PMP720 - Predator Spirits (XL) Gaming mouse pad Multicolor Acer PMP720 - Predator Spirits (XL) Gaming mouse pad Multicolor
(show image)
NP.MSP11.007 PMP720 - Predator Spirits (XL) 0.00
(excl. VAT)
0 (incl. VAT)
Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor Acer Predator Alien Jungle Mousepad - PMP711 Gaming mouse pad Multicolor
(show image)
NP.MSP11.005 Predator Alien Jungle Mousepad - PMP711 0.00
(excl. VAT)
0 (incl. VAT)
Acer Predator Spirit Gaming mouse pad Black Acer Predator Spirit Gaming mouse pad Black
(show image)
NP.MSP11.004 Predator Spirit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)