location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Predator
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z650
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MR.JMS11.009-WD5
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Ceiling-mounted projector Black, Red
  • - DLP 2200 ANSI lumens
  • - Lamp 3000 h
  • - 1080p (1920x1080) 16:9 20000:1
  • - Screen size compatibility: 0 - 300" Number of colors: 1.073 billion colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 20 W
  • - AC 424 W
Guarantee: 3 years Mail-in-Warranty
Long product name Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red :
The short editorial description of Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red

Predator Z650
More>>>
Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red:
The official marketing text of Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red as supplied by the manufacturer

Survey the battleground with your soldiers and prepare for a truly monumental experience.

Glorious Gaming
Game Automode improves visibility, contrast and color using real-time analysis.

Play Anywhere
Game wherever you want with short-throw projection and wireless streaming at lossless 1080p[1].

Portable Audio
Entertain your crowd with built-in dual DTS® Sound speakers that make some serious noise.

Pure Color
ColorPurity produces an expanded gamut so you’ll see games as the developer intended.

[1]. Wireless streaming is a feature of the WirelessHD-Kit, an optional accessory. Availability may vary by region.

Short summary description Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red:
This short summary of the Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Predator Z650, 2200 ANSI lumens, DLP, 1080p (1920x1080), 20000:1, 16:9, 0 - 300"

Long summary description Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red:
This is an auto-generated long summary of Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red based on the first three specs of the first five spec groups.

Acer Predator Z650. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 10.2 - 11.22 mm, Aperture range (F-F): 2.6 - 2.78. Analog signal format system: NTSC, PAL, SECAM. Noise level: 33 dB, Projection modes: Ceiling, Front, Rear

Projector
Supported aspect ratios
4:3, 16:9
Screen size compatibility *
0 - 300"
Projection distance
35.4 - 181.1" (0.9 - 4.6 m)
Projector brightness *
2200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
20000:1
Native aspect ratio *
16:9
Number of colors
1.073 billion colors
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-30 - 30°
Horizontal synchronization (min)
15 kHz
Horizontal synchronization (max)
100 kHz
Vertical synchronization (min)
0.024 kHz
Vertical synchronization (max)
0.12 kHz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
240 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
10.2 - 11.22 mm
Aperture range (F-F)
2.6 - 2.78
Zoom capability
Yes
Zoom type
Manual
Throw ratio
0.69
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
No
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
Microphone in
Yes
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
3
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Storage
Card reader integrated *
No
Features
HDCP
Yes
Projection modes
Ceiling, Front, Rear
Noise level *
33 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
2
Design
Market positioning *
Gaming
Product type *
Ceiling-mounted projector
Product color *
Black, Red
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
424 W
AC input voltage
120 - 230 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
14.1" (357 mm)
Depth
9.49" (241 mm)
Height
3.86" (98 mm)
Weight *
7.5 lbs (3.4 kg)
Packaging content
Handheld remote control *
Yes
Cables included
AC, VGA
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 06:03:16
Uk has collected 23 expert reviews for Acer Predator Z650 data projector Ceiling-mounted projector 2200 ANSI lumens DLP 1080p (1920x1080) Black, Red and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
g3ar.co.za
Updated:
2019-12-01 06:03:16
We played around a bit with the settings in the Z650 (of which there were numerous) and found that you could completely change the way the projector displayed images, to such an extent that we actually ended up making the picture worse. So we ended up hit...
Good Crisp, clear picture, All the settings in the world, Wireless connectivity...
Bad Gets rather hot, Slightly on the expensive side...
80%