location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer MC.JBG11.003 project mount Wall Aluminum, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MC.JBG11.003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC.JBG11.003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712196174279 show
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2024 03:23:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer MC.JBG11.003 project mount Wall Aluminum, Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wall 26.5 lbs (12 kg) Aluminum, Black
  • - Telescopic
  • - Tilt angle range: -10 - 10°
Long product name Acer MC.JBG11.003 project mount Wall Aluminum, Black :
The short editorial description of Acer MC.JBG11.003 project mount Wall Aluminum, Black

S SERIES PROJECTOR WALL MOUNT
More>>>
Short summary description Acer MC.JBG11.003 project mount Wall Aluminum, Black:
This short summary of the Acer MC.JBG11.003 project mount Wall Aluminum, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer MC.JBG11.003, Wall, 26.5 lbs (12 kg), Aluminum, Black, 360°, -10 - 10°, 49.2" (125 cm)

Long summary description Acer MC.JBG11.003 project mount Wall Aluminum, Black:
This is an auto-generated long summary of Acer MC.JBG11.003 project mount Wall Aluminum, Black based on the first three specs of the first five spec groups.

Acer MC.JBG11.003. Mounting type: Wall, Maximum weight capacity: 26.5 lbs (12 kg), Product color: Aluminum, Black. Width: 53.9" (1368 mm), Height: 8.46" (215 mm), Depth: 4.33" (110 mm)

Country Distributor
France 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)