Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - UHP 240 W
- - Service life of lamp: 3000 h
- - Brand compatibility: Acer
Long product name Acer projector lamp 240 W UHP
:
Projector lamp for Predator Z650
The short editorial description of Acer projector lamp 240 W UHP
Projector lamp for Predator Z650
More>>>
Acer projector lamp 240 W UHP:
The official marketing text of Acer projector lamp 240 W UHP as supplied by the manufacturer
ACER Ersatzlampe MC.JMS11.005
Short summary description Acer projector lamp 240 W UHP:
This short summary of the Acer projector lamp 240 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.
Acer Projector Lamp, UHP, 240 W, 3000 h, Acer, Predator Z650
Long summary description Acer projector lamp 240 W UHP:
This is an auto-generated long summary of Acer projector lamp 240 W UHP based on the first three specs of the first five spec groups.
Acer Projector Lamp. Lamp type: UHP, Bulb power: 240 W, Service life of lamp: 3000 h, Service life of lamp (economic mode): 4000 h, Brand compatibility: Acer, Compatibility: Predator Z650