location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TravelMate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5742-484G50MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.TZ902.025
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-480M 2.66 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 3.0+HS
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:
This short summary of the Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer TravelMate 5742-484G50MN, Intel® Core™ i5, 2.66 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium:
This is an auto-generated long summary of Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 15.6" 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer TravelMate 5742-484G50MN. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 5.73 lbs (2.6 kg)

Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-480M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.66 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-400 Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLC26
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52952
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
15" (381 mm)
Depth
9.96" (253 mm)
Height (front)
1.35" (3.42 cm)
Weight *
5.73 lbs (2.6 kg)
Other features
Infrared data port
No
Graphics card family
Intel
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 02:57:04
Uk has collected 11 expert reviews for Acer TravelMate 5742-484G50MN Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-05-06 02:56:54
Product Code: LX.R4F02.082 Acer's Aspire 5742 manages to combine speedy performance with excellent battery life and deliver both in a tidy-looking notebook that costs considerably less than much of the competition The 2.5GHz Intel Core i3-370M proces...
Bottom line Overall the Acer Aspire 5742 is an excellent budget laptop with good performance and battery life. Paul Monckton...
80%
apcmag.com
Updated:
2014-03-28 01:09:32
Probably the first thing you’ll notice about the Acer Aspire 5742 is its appearance; for such a cheap notebook it looks really slick, with a carbon fibre like finish that has a great tactile feel. While the hinges did give a bit when picking the note...
80%
pcmag.com
Updated:
2013-05-06 02:56:48
The Acer Aspire AS5742-6811 ($699.99 list at Costco) is a budget laptop that performs like a more expensive one, thanks to a powerful Core i5 processor. Granted, this is a first-generation Core i5 CPU, but it helped the AS5742-6811 outperform other sim...
Good The Acer Aspire AS5742-6811 budget laptop delivers very good performance at a very reasonable price and come with a generous warranty.
Bad Integrated graphics. No WiDi or WiMAX. No Blu-ray drive.
Bottom line The Acer Aspire AS5742-6811 budget laptop delivers very good performance at a very reasonable price and come with a generous warranty...
80%
apcmag.com
Updated:
2013-05-06 02:56:49
Probably the first thing you’ll notice about the Acer Aspire 5742 is its appearance; for such a cheap notebook it looks really slick, with a carbon fibre like finish that has a great tactile feel. While the hinges did give a bit when picking the note...
80%
pcmag.com
Updated:
2013-05-06 02:56:51
Finding a cheap laptop can be an incredibly daunting task, because what got left out to get to that price is always in the back of your mind. The Acer Aspire AS5742-6475 ($599.99 list at Tiger Direct) isn't fully-loaded, but it's a sweet deal because i...
Good Fast Core i3 processor. Great battery life. Big hard drive and HDMI port. Very affordable. Lightest in its class.
Bad Design is bland.
Bottom line With excellent speeds, ample features, and good battery life, the Acer Aspire AS5742-6475 can be that primary laptop for a computer novice or secondary one for the family. Buy it now...
80%
Laptopmag.com
Updated:
2013-05-06 02:56:53
Quick: What's the most popular size notebook? What's the most popular price? If you guessed 15 inches and $500, you'd be right on both counts. The Acer Aspire 5742 hits both of these sweet spots, and while compromises must be made when you're talking a...
Good Good performance for the price, Comfortable keyboard, More portable than competing 15-inchers...
Bad Short battery life, Lackluster graphics, Poor audio...
Bottom line This 15-inch notebook offers fairly strong computing power in an affordable package.
70%
pcworld.in
Updated:
2013-05-06 02:56:55
The Aspire 5742 is a 15-inch for users interested in a basic laptop for home use around . The Acer Aspire 5742 breaks the monotone of dull-looking Acer Aspire laptops of the past and brings in a colorful new look and design. Let’s look at what the As...
Good Good looks, mesh pattern feels nice, Lighter than regular 15inch laptops, Keyboard has dedicated number pad, 500GB of storage space, Betterthanaverage battery life...
Bad No Windows OS, Singlestrip mouse button...
Bottom line The 15-inch Acer Aspire 5742 laptop offers very good value for money for a budget consumer. The laptop offers decent performance, battery life, and is a very good contender for a basic home laptop around Rs. 30,000...
83%
pcmag.com
Updated:
2013-05-06 02:56:57
A desktop replacement laptop for the average laptop user, the Aspire AS5742-7120 ($629.99 list) by Acer aims to bring the best of both worlds of computing. With a 2.40 GHz Intel i3-M370 mobile processor and components that will take advantage of it, th...
0%
pcmag.com
Updated:
2013-05-06 02:56:59
With the new Aspire AS5742 line of 15-inch laptops, you can bet that Acer is targeting the average laptop user finally looking to make the jump to Intel's newest processors. The Aspire AS5742-7620 ($629.99 list), packed with a 2.40 GHz Intel i3-370M mo...
0%
pcmag.com
Updated:
2013-05-06 02:57:01
The Acer Aspire AS5742-7645 ($649.99 list), a Costco laptop, follows the basic script for successfully putting together a low-end mainstream laptop. It comes fitted with Intel's Core i3 processor, which provides great bang for the buck, sitting at the...
Good Strong performance for the price. Great battery life. Big hard drive. Two-year warranty.
Bad Plain design. Plastic chassis feels thin and cheap. Sub-par keyboard. Trial apps and offers litter the hard drive.
Bottom line The Acer Aspire AS5742-7645 laptop delivers excellent bang for your budget buck and a long-running battery. But, it comes packed inside a boring, somewhat flimsy chassis...
70%
about.com
Updated:
2013-05-06 02:57:02
Solid Performance From Updated Core i3 Processor, Well Priced, Glossy Screen Produces Too Much Glare And Reflections, Lots Of Trialware...
80%