location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TimelineX 5830TG-2414G50MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RHJ02.013
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:31:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-2410M 2.3 GHz
  • - 15.6" 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 500 GB DVD Super Multi DL
  • - NVIDIA® GeForce® GT 540M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth 3.0+HS
  • - 9 h
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:
This short summary of the Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire TimelineX 5830TG-2414G50MN, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium:
This is an auto-generated long summary of Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 15.6" 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium based on the first three specs of the first five spec groups.

Acer Aspire TimelineX 5830TG-2414G50MN. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Home Premium. Weight: 4.85 lbs (2.2 kg)

Display
Display diagonal *
15.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2410M
Processor cores
2
Processor threads
4
Processor boost frequency
2.9 GHz
Processor frequency *
2.3 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GT 540M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card ID
0x116
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slots quantity
2
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52224
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery life (max)
9 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
13.5" (342 mm)
Depth
9.65" (245 mm)
Height (front)
0.945" (2.4 cm)
Height (rear)
1" (2.54 cm)
Weight *
4.85 lbs (2.2 kg)
Other features
Infrared data port
No
Graphics card family
NVIDIA
Display
LCD
Source Testseek summary Average rating
Reviews
Updated:
2013-05-07 01:02:30
Uk has collected 41 expert reviews for Acer Aspire TimelineX 5830TG-2414G50MN Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 540M Windows 7 Home Premium and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
evogadget.com
Updated:
2013-05-07 01:01:58
All kinds of hybrids flood the markets everywhere in this world and most of them are very interesting with what they have to offer to consumers who are after them. The Acer Aspire TimelineX 5830TG-6614 is hard to peg into a category, so we'll say that it'...
Bottom line It was hard to find something that really bugged us when we performed the benchmark on the Acer Aspire TimelineX 5830TG-6614. We highly recommend it for its good price, the possibility to play some games and the fact that it can successfully replace a de...
0%
laptops.co.uk
Updated:
2013-05-07 01:02:00
Slim notebooks, with enough power for everyday tasks, that last most of the day and cost less than £800 are the norm in the laptop world - strange to think this wasn't always the case. Is the Acer Timeline X AS 5830TG just another one of these sub-prem...
Good Powerful Graphics Card, Good Performance, Price...
Bad Shiny Screen, Styling...
Bottom line Though its styling may divide a little, the Acer Timeline X is a good machine for the average user, performing daily tasks with ease and even facilitating some gaming for a far from princely sum...
70%
techadvisor.co.uk
Updated:
2013-05-07 01:02:07
The Acer Aspire TimelineX AS5830TG-2413G64Mnbb sports a very elegant almost futuristic design - I half expected it to transform into a robot at some point of time and just walk off. Lets check whether this laptop walks off with any prizes once we are d...
Bottom line The Acer Aspire TimelineX 5830TG is a laptop that has been able to provide a good performance as well a good battery life without compromising on anything in between. This laptop would be a good fit for students, and even some professionals, and anyone...
80%
toptenreviews.com
Updated:
2013-05-07 01:01:58
The Aspire TimelineX from Acer is a great solution for anyone who's looking at extra portable laptop computers to replace that old desktop. The 14-inch screen is a CineCrystal LCD display that, although reflective, helps images pop off the screen...
Good This laptop has long battery life...
Bad The inability to remove the battery is frustrating.
Bottom line The specs on the TimelineX are hard to beat. The high-resolution display, medium-level graphics card and fast processor all work together for anyone looking to upgrade their current PC. Not having a way t...
67%
ld2.ciol.com
Updated:
2013-05-07 01:01:59
Acer Timeline X 5830TG is the advanced version of Acer 5830T. The laptop is powered by second generation Intel Coreprocessor with 2.30GHz CPU speed. It scores 6826 in PC Mark which is a good score in this category laptops. It has both on board Intel HD...
0%
pcmag.com
Updated:
2013-05-07 01:02:01
We've seen several laptops lately that peg the intersection of the desktop replacement and budget categories at around $700. The Acer Aspire TimelineX 5830TG-6614 is a bit steeper at $779.99 list, but don't dismiss it: For one thing, we've seen online res...
Good Good graphics performance. First-rate keyboard. Supports WiDi 2.0.
Bad Non-removable battery. WiDi viewing requires purchase of $100 receiver...
Bottom line Acer's midpriced Aspire TimelineX 5830TG-6614 laptop packs enough power to play midlevel games...
80%
Laptopmag.com
Updated:
2013-05-07 01:02:07
The 15.6-inch $779 Acer Aspire TimelineX 5830TG-6614 is just the ticket for students and families searching for a value multimedia notebook. With a Core i5 processor, Nvidia graphics, and long battery life, the 5830TG can handle high-definition movies...
Good Attractive design, Strong overall performance and graphics, Long battery life, Good audio...
Bad Relatively dim display, Undersized mouse buttons...
Bottom line The 15.6-inch Acer Aspire TimelineX 5830TG-6614 offers strong graphics performance and long battery life in a stylish design.
80%
pcworld.in
Updated:
2013-05-07 01:02:08
The TimelineX AS5830TG-2413G64Mnbb was released in India when unveiled its - the series starts from a price of Rs. 32,999. This laptop sports a very elegant almost futuristic design - I half expected it to transform into a robot at some point of...
Good Sleek and elegant design, Good build quality, Good performance, Better than average battery life, Very good audio, Very good keyboard and touchpad...
Bad Could have used a better screen, Nonremovable battery...
Bottom line The Acer Aspire TimelineX 5830TG, in having found just about the right balance between brains, beauty and brawn, brings something new and exciting to the laptop arena. Add to the fact that this laptop comes at an attractive price, makes it stand out a...
84%
techtree.com
Updated:
2013-05-07 01:02:14
Expert Review introduced the series of laptops in its range a couple of years ago, separating them from the flock by their extraordinary battery backup. Acer continues to manufacture TimelineX series laptops, now using newer components with the latest...
Good Good battery life; Good performance; NVIDIA Optimus; Good looks and ergonomics; Slim profile; Great positional audio; Price.
Bad Bad viewing angle of LCD; Glossy screen and bezel gathers dust and fingerprints; Battery is not replaceable or upgradable; No PCMCIA card slot.
80%
tech2.com
Updated:
2013-05-07 01:02:16
ADVERTISEMENT Acer laptops more often than not provide great value for money, as far as comparisons with similar priced laptops are concerned. This is particularly true for notebooks priced around and under the Rs. 40,000 price range. Acer has just...
Bottom line Acer’s Aspire TimelineX 5830TG is priced at Rs. 42,229. The only drawback of worthy mention was the build quality. It comes with all the features you’d require in your notebook – good looks, performance and more so, at an interesting price. As compare...
75%
engadget.com
Updated:
2013-05-07 01:02:17
When Acer unveiled its first Timeline laptops in 2009, these slim numbers felt like a revelation. Imagine: thin notebooks rated to last hours and hours on a charge and priced well under a grand! Fast-forward two years and that proposition seems a bit quai...
Good Long battery lifeSturdy keyboardReliable touchpad...
Bad Love-it-or-hate-it designMiddle-of-the-road performanceSeveral undersized keys...
Bottom line An otherwise forgettable laptop, the AS5830 offers extraordinary battery life for a system this size...
60%
techreviewsource.com
Updated:
2013-05-07 01:02:18
Review Date: 08/10/11 Bottom line: The Acer Aspire TimelineX 5830TG-6402 combines an Intel Core i5 processor, Nvidia switchable graphics, and all day battery-life to make it a smart buy for any budget. Pros: Updated look with sturdy aluminum and plas...
0%
pcmag.com
Updated:
2013-05-07 01:02:18
The Acer Aspire TimelineX 5830TG-6402 ($799.99 direct) is a laptop that packs a one-two punch of good looks and solid performance, with a combination of processor and graphics that usually costs significantly more. It does this by making a few sacrific...
Good Updated look with sturdy aluminum and plastic construction, Intel Core i5-2410M processor is fast and powerful, Nvidia GeForce GT520M with automatic switching, Bluetooth, Clear,fi...
Bad Runs hot, Feature set has a couple holes...
Bottom line The Acer Aspire TimelineX 5830TG-6402 combines an Intel Core i5 processor, Nvidia switchable graphics, and all day battery-life to make it a smart buy for any budget...
70%
infoworld.com
Updated:
2013-05-07 01:02:19
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
80%
Laptopmag.com
Updated:
2013-05-07 01:02:19
Acer's Timeline series has always been a premier sub-brand in terms of design, and the Aspire TimelineX AS5830TG-6402 is no different. This 15-inch laptop features an Intel Core i5 processor, Nvidia graphics, and excellent Dolby speakers, all inside a...
Good Powerful Dolby audio, Attractive, premium-looking design, Good overall performance and graphics, Long battery life...
Bad Jumpy cursor when using touchpad, Small touchpad buttons, Reflective display...
Bottom line From its strong performance to its robust audio, the Acer Aspire TimelineX 5830TG is a great multimedia laptop that won't break the bank. We just wish this $799 notebook had a better touchpad and larger touchpad buttons. We slightly prefer the HP Pavil...
80%
thinkdigit.com
Updated:
2013-05-07 01:02:21
The Acer Aspire TimelineX 5830TG comes at a very affordable price of Rs. 40,990. We call it affordable as it has a good Sandy Bridge processor, its aesthetics are brilliant for the price and it performs well in most tests as compared to the other entr...
Bottom line The Acer Aspire TimelineX 5830TG comes are a very affordable price of Rs. 40,990. We call it affordable as it has a good Sandy Bridge processor, its aesthetics are brilliant for the price and it performs well in most tests as compared to the other ent...
70%
pcworld.com_techhive.com
Updated:
2013-05-07 01:02:22
The Acer TimelineX 5830TG sets itself apart from the 15-inch laptop crowd with its angular good looks. But it's also a solid performer and a decent gaming machine, and--with 8 hours, 17 minutes of battery life--a long-distance runner. At a penny less t...
Good Good performer, Excellent battery life...
Bad Slightly narrrow viewing angle, Crowded software installation...
Bottom line Angularly stylish, with battery life for miles, this laptop is also a good performer. The 5830TG gives you a lot of bang for your buck. Acer TimelineX 5830TG Hits a Sweet Spot in Price and Performance Acer Aspire TimelineX 5830TG Review, by Jon L. Jac...
80%
slashgear.com
Updated:
2013-05-07 01:02:23
With great power comes great responsibility, and also – if you’re talking about Intel’s 2011 Sandy Bridge processor line-up, at least – generally sizable pricing. Acer is looking to change that with the new Aspire TimelineX AS5830TG-6402, a lengthy nam...
Bottom line Acer has made a few odd decisions and omissions in specifying the TimelineX AS5830TG-640. There’s no Blu-ray for a start, not even playback, which seems strange for a media notebook, and the 5,400rpm hard-drive is slower than we’d like to see. Still...
0%
notebookcheck.net
Updated:
2013-05-07 01:02:28
Acer has picked out new hardware for its latest models. So the TimelineX series will now be equipped with the latest Intel Sandy Bridge CPUs. Our test model, the 5830TG, came equipped with a Intel Core i5-2410M (dual-core CPU with a clock speed of 2.3 GHz...
Good Stylish, modern design, New isolation keyboard, Good connectivity, Great multimedia hardware, Low power usage (Idle), High battery life thanks to Nvidia Optimus, Good sound system...
Bad Case sturdiness is poor in a few places, Positioning of the ports, Glossy 15.6 inch display, Average display values, CPU throttling also runs during the day (gaming), Securely integrated 6 cell battery...
Bottom line The Acer Aspire TimelineX 5830TG-2414G75Mnbb is a good first try at improving the TimelineX series. However, the new TimelineX generation is not flawless; the Aspire TimelineX 5830TG has new strengths and old weaknesses. The fresh and slim design, input d...
81%