location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7750G-2634G64MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.RCY02.091
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:01:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i7 i7-2630QM 2 GHz
  • - 17.3" HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM
  • - 640 GB DVD Super Multi DL
  • - AMD Radeon HD 6650M Intel® HD Graphics 3000
  • - Ethernet LAN
  • - 3 h 90 W
  • - Windows 7 Home Premium 64-bit
Guarantee: 1 year
Long product name Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black :
The short editorial description of Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black

Windows 7 Home Premium 64-bit, Intel Core i7-2630QM (2.0GHz, 6MB L3), 4GB DDr3 RAM, 640 GB HDD, 17.3" 1600 x 900 HD+ Acer CineCrystal LED LCD, ATI Mobility Radeon HD 6650M 1GB DDR3 VRAM, Super Multi DVD-RW DL, 802.11n, 1.3MP CrystalEye, 5-in-1 card reader, HDMI
More>>>
Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black:
The official marketing text of Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black as supplied by the manufacturer

The Aspire Series offers a diverse range of notebooks that give you the performance, graphics and communication tools to step up your digital entertainment, complete your daily computing tasks, and stay in touch with everyone you know, whether you're at home or away.

Powerful PC performance
With the abundance of graphics-intensive multimedia and sharing applications available these days, smooth multitasking is more vital than ever before. Keeping this in mind, Aspire Series notebooks pack today's best processors and memory options so your system always runs efficiently. This series also provides ample storage for all the multimedia files you may wish to keep.

Fantastic graphics and playback
High-resolution displays in a variety of sizes present intense imagery from first-rate graphics options. Movies, Internet video, pictures and more shine brilliantly on Aspire Series notebooks, and HDMI® connectivity extends the spectacle to larger displays. A Blu-ray Disc™ drive1 plays the latest blockbusters with true-to-master precision, and Dolby®-optimized surround sound1 trumpets studio-quality acoustics.

The latest communication tools
Surf the Internet and stay in touch with your people with reliable, high-speed connectivity via Ethernet, Wi-Fi® or 3G1. Engage in video chats using the Aspire's quality webcam. In addition, Bluetooth® enables quick, short-range wireless sharing, and the latest interfaces connect to external devices for fast data transfers.

Attractive Aspire appeal
Aspire Series notebooks are attractive, ergonomic and durable. Slim profiles, cool aesthetic accents, and eye-catching colors abound, while easy-access controls ensure effortless handling. A variety of environmentally sustainable materials with inviting textures and sturdy construction endow the Aspire Series with a unique and solid feel.

1 Specifications vary depending on model.

Short summary description Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black:
This short summary of the Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 7750G-2634G64MN, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 4 GB, 640 GB

Long summary description Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 17.3" HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire 7750G-2634G64MN. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6650M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 7.28 lbs (3.3 kg)

Design
Product color *
Black
Display
Display diagonal *
17.3"
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display number of colors
16.78 million colors
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2630QM
Processor cores
4
Processor threads
8
Processor boost frequency
2.9 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
D2
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
640 GB
Number of HDDs installed
1
HDD capacity
640 GB
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 6650M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x116
Camera
Front camera resolution (numeric)
1.3 MP
Optical drive
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
4x
DVD-RW read speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
4x
DVD+RW read speed
6x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet, WLAN
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA998)
Supported instruction sets
AVX
Processor code
SR02Y
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52219
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
3 h
Power
AC adapter power
90 W
Security
Cable lock slot
No
Certificates
Wi-Fi certified
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.3" (415 mm)
Depth
10.8" (275 mm)
Height
1.36" (34.6 mm)
Weight *
7.28 lbs (3.3 kg)
Features
Images Type Map
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
AMD
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 03:50:06
Uk has collected 25 expert reviews for Acer Aspire 7750G-2634G64MN Intel® Core™ i7 i7-2630QM 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 6650M Windows 7 Home Premium Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2011-08-17 03:50:04
We opted for the test because the deterioration on the clock generator, which is the source of the Sandy Bridge defect, can't turn up on a brand new device. If at all, according to the latest information, a performance decrease or even deficient 3GBit/SAT...
Good Good 3D performance, Strong battery life for 17 inches, High application performance, Low system noise, Low power consumption...
Bad Few interfaces & unfavorable positioning, Coiling keyboard, Comparatively slow HDD, Narrow viewing angles, Long battery charging time (4:15h)...
Bottom line The AMD Radeon HD 6850M graphics card can run current games in high or even maximum details. However, the GPU lags behind the GTX 460M (GDDR5) in higher resolutions due to the slower GDDR3 video memory.At a price of almost 1000 euros, the Aspire 7750G-263...
82%