location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AS8943G-373G32MN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.PUJ02.170
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Clamshell Black, Silver
  • - Intel® Core™ i3 i3-370M 2.4 GHz
  • - 18.4" 1920 x 1080 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1 x 1 + 1 x 2 GB
  • - 320 GB HDD
  • - AMD Radeon HD 5650 Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - 3 h
  • - Windows 7 Home Premium
Guarantee: 1 year
Long product name Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver :
The short editorial description of Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver

Aspire 8943G-373G32MN, Intel Core i3-370M, DDR3 3GB, 320GB, SATA, DVD-RW, IEEE 802.11b/g/n, Gigabit Ethernet, Windows 7 Home Premium, 4.6kg
More>>>
Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver:
The official marketing text of Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver as supplied by the manufacturer

Ultimate multimedia magnate
A brilliant, CineCrystal edge-to-edge display with Full HD 1920 x 1080 resolution is your ultra-clear window to creation and efficiency. In accompaniment is an optimized Acer CineSurround sound system with a subwoofer and five speakers built in, along with Dolby Home Theater v3 for studio-quality sound. What's more, a Blu-ray Disc writer plays and records the latest HD content; a TV-tuner streams cable programs; and HDMI connectivity lets you take your HD enjoyment to an even bigger screen for the best in cinematic entertainment.

Top-notch multitasker
Behind the scenes is a top-of-the-line Intel Core i7 processor and DDR3 memory, giving you the power to smoothly engage in multiple applications at the same time. On top of that, ATI Radeon HD graphics with Microsoft DirectX 11 support immerse you in detailed gaming worlds and make your creative ideas spring to visual life. Additionally, expansive storage space on up to two 640 GB hard drives lets you keep everything you want, without worry.

Universal communicator
Connect to the Internet at super-fast speeds with 802.11b/g/n Wi-Fi CERTIFIED wireless when you're out, and wire up with ultra-quick Gigabit Ethernet at home. Bluetooth makes it easy to connect to other devices for cordless sharing, while eSATA accelerates large file transfers and FireWire connects to the latest digital camcorders. And, enjoy using the built-in 1.3 MP Crystal Eye webcam and digital microphone for clear, quality video chats.

In the director's chair, with style
The convenient dual-mode touchpad doubles as a multi-gesture touchpad as well as media console. Control the show with touch-sensitive buttons that take you straight to your favorite movies or music. In addition, the scrolling volume wheel puts sound management at your fingertips. Rounding out the package is the Aspire 8943G's chassis design, featuring an elegant balance of contrasts, including glossy and matte finishes, and silver and black tones.

Short summary description Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver:
This short summary of the Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire AS8943G-373G32MN, Intel® Core™ i3, 2.4 GHz, 18.4", 1920 x 1080 pixels, 3 GB, 320 GB

Long summary description Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of Acer Aspire AS8943G-373G32MN Intel® Core™ i3 i3-370M 18.4" 3 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 5650 Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

Acer Aspire AS8943G-373G32MN. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 10.1 lbs (4.6 kg)

Design
Product color *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
18.4"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-370M
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
Number of processors supported
1
Maximum number of SMP processors
1
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 5650
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum graphics card memory
1.024 GB
Audio
Audio system
HD
Built-in speaker(s)
Yes
Built-in subwoofer
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
5
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SLBUK
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49020
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery capacity
4800 mAh
Battery life (max)
3 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
17.2" (438 mm)
Depth
11.6" (295 mm)
Height
1.22" (31 mm)
Weight *
10.1 lbs (4.6 kg)
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
ATI, Intel
Type
PC
Display
TFT
Power supply type
AC - DC
Compliance industry standards
IEEE 802.11a/b/g/n
Wake-on-LAN ready
Yes
HDD user password
Yes