location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer NEO Sleeve 10.1" 10.1" Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEO Sleeve 10.1"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC.BAG0A.002 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 09:58:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Acer NEO Sleeve 10.1" 10.1" Sleeve case :
The short editorial description of Acer NEO Sleeve 10.1" 10.1" Sleeve case

Neo Sleeve for 10,1" Aspire One
More>>>
Acer NEO Sleeve 10.1" 10.1" Sleeve case:
The official marketing text of Acer NEO Sleeve 10.1" 10.1" Sleeve case as supplied by the manufacturer

Acer Neo Sleeve, specifically designed for a perfect fit with Acer Aspire One 10,1" Netbooks. This reversible neoprene sleeve boosts 2 colors, black and electric blue.

Compatibility
Designed to snuggly fit the Aspire One up to 10,1"

Functionality
Two colors in one sleeve: Black and Electric Blue
Water Resistent
Reversible
Form-Fitted

Material
Durable neoprene protects the Aspire One from bumps and scratches.

Short summary description Acer NEO Sleeve 10.1" 10.1" Sleeve case:
This short summary of the Acer NEO Sleeve 10.1" 10.1" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Acer NEO Sleeve 10.1", Sleeve case, 10.1"

Long summary description Acer NEO Sleeve 10.1" 10.1" Sleeve case:
This is an auto-generated long summary of Acer NEO Sleeve 10.1" 10.1" Sleeve case based on the first three specs of the first five spec groups.

Acer NEO Sleeve 10.1". Case type: Sleeve case, Maximum screen size: 10.1"

Features
Maximum screen size *
10.1"
Features
Case type *
Sleeve case
Material *
Neoprene