location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
522-C5Dkk
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SES0D.121
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 06:28:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Clamshell Black
  • - AMD C C-50 1 GHz
  • - 10.1" 1280 x 720 pixels LED backlight 16:9
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 250 GB HDD
  • - AMD Radeon HD 6250
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 6 h 40 W
  • - Windows 7 Starter
More>>>
Short summary description Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This short summary of the Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 522-C5Dkk, AMD C, 1 GHz, 10.1", 1280 x 720 pixels, 1 GB, 250 GB

Long summary description Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

Acer Aspire One 522-C5Dkk. Product type: Netbook, Form factor: Clamshell. Processor family: AMD C, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 10.1", Display resolution: 1280 x 720 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6250. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.87 lbs (1.3 kg)

Design
Product type *
Netbook
Product color *
Black
Form factor *
Clamshell
Display
Display diagonal *
10.1"
Display resolution *
1280 x 720 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD C
Processor model *
C-50
Processor frequency *
1 GHz
Processor cache
2 MB
Processor cache type
L2
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon HD 6250
Audio
Audio system
HD Audio
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
AMD A50M
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system installed *
Windows 7 Starter
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Battery life (max)
6 h
Power
AC adapter power
40 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
10.2" (259 mm)
Depth
7.28" (185 mm)
Height
1.01" (25.7 mm)
Weight *
2.87 lbs (1.3 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 01:17:31
Uk has collected 66 expert reviews for Acer Aspire One 522-C5Dkk AMD C C-50 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB HDD Windows 7 Starter Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
zath.co.uk
Updated:
2011-08-14 01:17:30
0emailLet’s not try and deny it: the netbook market is painstakingly boring. At the start, it had some imagination. Expensive Windows licenses were pushed aside for custom Linux distributions which were great to try out, but of course Microsoft came al...
0%
v3.co.uk
Updated:
2011-08-14 01:17:30
Acer's Aspire One 522 netbook is based on AMD's C-Series Fusion processor line, which integrates a graphics accelerator on the same chip as its application processor cores. Sadly, the end result is a me-too system with little to make it stand out from...
Good Good keyboard, decent 1,280x720 screen, weight just over 1kg...
Bad Poor battery life, sluggish performance, basic version of Windows...
Bottom line Acer's Aspire One 522 is a perfectly serviceable netbook with a decent screen and keyboard. The three-cell battery pack leads to a relatively short battery life though and the integrated GPU failed to deliver on expectations...
60%
alphr.com
Updated:
2011-08-14 01:17:30
With so many netbooks sporting very similar specifications, it takes something special to really stand out: a USB 3 port perhaps or, as in this case, a high-resolution screen. Unlike the vast majority of netbooks, Acer's Aspire One 522 steps up from 1,024...
Bottom line The AMD processor and screen resolution give it a massive advantage, but it desperately needs a bigger battery...
67%
techradar.com
Updated:
2011-08-14 01:17:30
Although tablets are fast overtaking netbooks in terms of popularity, especially with the recent release of Apple's hallowed iPad 2, the humble netbook still has a lot to offer the average consumer. For one, the presence of a physical keyboard makes it in...
Good Excellent integrated graphics, Sharp, bright screen, Slender and light chassis, Strong usability, HDMI port...
Bad Terrible battery, Lime green might not suit all tastes, Typical limited netbook performance, Reflective display...
Bottom line A lapto with good usability and strong graphics, but severely lacking when it comes to battery life...
60%
zdnet.co.uk
Updated:
2011-11-16 18:01:10
The Aspire One comes preloaded with Windows 7 Stupor Edition. That's unfortunate, not only because it is Windows, but because it is "Lobotomized" Windows. What does that mean? Well, first, for Windows in general, this is the...
0%
techadvisor.co.uk
Updated:
2012-11-19 01:59:46
Product Code: BZ892 The Acer Aspire One 522 (model BZ897) delivers a good, classic netbook for a very reasonable price (£309 as of March 24, 2011). Petite and slim with a handsome 10.1in widescreen LED-backlit display, a 250GB hard drive, an integrat...
Bottom line Overall, the Aspire One 522-BZ892 seems perfect for no-frills netbook use - the type of portable you can easily toss into a handbag or backpack and pull out to browse the web, watch videos or make video calls. Its great battery life and modest price t...
70%
digitalversus.com
Updated:
2012-11-19 01:59:46
Unfortunately the Aspire One 522 is equipped with a glossy panel. When using it outside, sun rays will pose a definite problem. Its 10.1-inch screen has a 1280x720p resolution, which means you won't suffer from too much visual fatigue. TN technology is...
Good 720p and 1080p video decoding, Elegant and compact...
Bad DN panel with reduced viewing angles, Very limited performance, Low battery life for a netbook (2h45), Speaker lacks power...
Bottom line The Aspire 522 is far from being the highest performance netbook around. Nor is its low battery life in its favour...
40%
tech2.com
Updated:
2011-08-14 01:17:30
Today, we have Acer’s new Aspire One based on the AMD Fusion platform - the Aspire One 522. This 10.1-inch budget series netbook is targeted towards anyone looking for a trendy and compact netbook under 20K. The recently reviewed Asus 1015PX also f...
Bottom line The end user price of the Acer Aspire One is Rs.16994, which is fairly decent for a netbook capable of playing back 1080p videos. If that’s all you care about and don’t mind the overall sluggish performance of Windows, then I’d recommend it. However, i...
65%
ld2.ciol.com
Updated:
2011-08-14 01:17:30
Acer is constantly innovating and coming up with one after another, feature-rich laptops. Adding to the portfolio, here is the all new, Aspire One 522, that comes with a lot of positive features in the netbook category. Firstly, it comes powered with a...
Good Performance, Multi in 1 card reader, Bluetooth 3.0, HDMI out...
Bad Heating issues, Mono loudspeaker with low sound output...
0%
infoworld.com
Updated:
2011-08-14 01:17:30
Overall, the Aspire One 522-BZ892 seems perfect for no-frills netbook use. It's the type of portable you can easily toss into a handbag or backpack and pull out whenever you want to browse the Web, watch videos, or make video calls. Its great battery life and modest price tag are huge assets; and if you like...
70%
notebookcheck.net
Updated:
2011-08-14 01:17:30
Apart from the new components, the other equipment has hardly changed and the key data only differs marginally. Examples would be the HD display (glare type) with a native resolution of 1280x720 pixels , an HDMI out and a multi-in-1 cardreader, which can...
Good Design and workmanship, Acceptable interface supply, Room sparing, light adapter, HD display resolution, Smooth HD rendering, Good battery life...
Bad Small scope of delivery, Difficult extendability, Display surface and measurements, Moderate office performance, Permanently active fan...
Bottom line The Acer Aspire One 522 leaves us with mixed feelings. The familiar case, the input devices and the amount of interfaces, including HDMI and a multi cardreader are convincing. The sparse scope of delivery and warranty of only 12 months ex-factory are the...
85%
pcworld.com_techhive.com
Updated:
2011-08-14 01:17:30
The Acer Aspire One 522 (model BZ897) is a good, classic netbook with a very reasonable price ($330 as of March 18, 2011). Petite and slim, with a handsome 10.1-inch widescreen LED-backlit display, a 250GB hard drive, an integrated 1.3-megapixel Webcam...
Good Excellent battery life, Great display and good multimedia features...
Bad Type can look small on the 10.1-inch display, Very poor benchmark performance...
Bottom line Compact and attractively priced, the Aspire One 522 delivers great battery life and multimedia performance, but doesn't have much raw computing power. Acer Aspire One 522: A Great Netbook for Lightweight Computing Acer Aspire One 522-BZ897 Review, by...
70%
liliputing.com
Updated:
2011-08-14 01:17:31
The Acer Aspire One 522 is the first netbook to ship in the US with a 10.1 inch display and an AMD C-50 processor with Radeon HD 6250 graphics. If it weren’t for the high resolution 1280 x 720 pixel display, you’d probably have a hard time telling thi...
Bottom line The Acer Aspire One 522 is one of the most impressive netbooks I’ve tested to date. While it doesn’t receive top honors in the battery life department, it does get a respectable 5 hours of run time, and you might be able to prolong that by picking up a...
0%
techworld.com
Updated:
2012-11-19 01:59:46
The Acer Aspire One 522 (model BZ897) delivers a good, classic netbook for a very reasonable price (£309 as of March 24, 2011). Petite and slim with a handsome 10.1in widescreen LED-backlit display, a 250GB hard drive, an integrated 1.3MP webcam and a...
Bottom line Overall, the Aspire One 522-BZ892 seems perfect for no-frills netbook use - the type of portable you can easily toss into a handbag or backpack and pull out to browse the web, watch videos or make video calls. Its great battery life and modest price t...
0%
techreviewsource.com
Updated:
2012-11-19 01:59:46
The Acer Aspire One 522-BZ897 is a 10.1-inch netbook with a 250GB hard drive, a multitouch trackpad and AMD's latest Fusion dual-core processor. The standard 1GB of RAM is much too small for great performance, so a RAM upgrade is a must with this...
Good Highquality LED display, Lots of connectivity, Multitouch trackpad, Good battery life...
Bad Needs a 1GB RAM upgrade, Slippery keyboard...
70%
umpcportal.com
Updated:
2014-03-12 01:04:18
There's one thing that was clear from last nights live testing of the Aspire One 522 – I'm the worst person in the world to demonstrate 3D games. Interestingly though, that's because I never have devices that can play games. In the last 5 years we've se...
0%
Techreport.com
Updated:
2014-04-05 01:13:41
The impending death of netbooks has, I believe, been greatly overstated. Of course, the class of computing devices spawned by Asus' seminal Eee PC is still being assaulted on multiple fronts. In the PC world, ultraportable notebooks based on "real" CPUs h...
Bottom line I'll just come out and say it: the Aspire One 522 is the best netbook we've ever tested. The Ontario APU offers application performance that's competitive with a dual-core Atom alongside an integrated Radeon GPU that provides real graphics horsepower. Th...
0%