location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D255E-13Dqws
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SEY0D.054
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook White
  • - Intel Atom® N455 1.66 GHz
  • - 10.1" 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR3-SDRAM 1 x 1 GB
  • - 250 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Starter
More>>>
Short summary description Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
This short summary of the Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One D255E-13Dqws, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White:
This is an auto-generated long summary of Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White based on the first three specs of the first five spec groups.

Acer Aspire One D255E-13Dqws. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: White. Weight: 2.76 lbs (1.25 kg)

Design
Product type *
Netbook
Product color *
White
Display
Display diagonal *
10.1"
Display resolution *
1024 x 600 pixels
LED backlight
Yes
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
N455
Processor cores
1
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Atom N400 Series
Processor codename
Pineview
Bus type
DMI
FSB Parity
No
Stepping
A0
Thermal Design Power (TDP)
6.5 W
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 1 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
On-board graphics card model *
Unspecified
On-board graphics card base frequency
200 MHz
Audio
Audio system
HD Audio
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLBX9
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49491
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Weight & dimensions
Width
10.2" (259 mm)
Depth
7.28" (185 mm)
Height
0.945" (24 mm)
Weight *
2.76 lbs (1.25 kg)
Other features
Wireless technology
IEEE 802.11b/g/n
Graphics card family
Intel
Graphics card
GMA 3150
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 10:53:15
Uk has collected 5 expert reviews for Acer Aspire One D255E-13Dqws Intel Atom® N455 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
3dGameMan.com
Updated:
2011-09-25 10:53:14
Video Review: The Acer Aspire One 10.1" D255E Netbook comes with a dual core Intel N455 CPU, 1Ghz of DDR3 memory, 160GB HDD, 1024x600 resolution, Intel GMA 3150 graphics, 802.11b/g/N WLAN, webcam and more.. It might not be the prettiest or faster net...
0%
bobatkins.com
Updated:
2011-09-25 10:53:14
Why a netbook rather than a laptop. Well three reasons really, which are size, weight and cost. The Acer Aspire One AOD255E-13647 10.1-Inch Netbook weighs under 2.5lbs, is less than an inch thick and onlt 10.2"x7.3" in size. As such it will easily...
0%