location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3080
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85PCF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184581445
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2022 12:15:45
The date of the most recent change of this product data-sheet in Icecat.
OptiPlex 3080 Re-imaging Guide for Microsoft Windows (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (27.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 3080 Micro Dust Filter Install Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
OptiPlex 3080 Micro Cable Cover Install Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black :
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10500T (12MB Cache, 2.3GHz)
  • - 8GB DDR4-SDRAM (1 x 8) & 256GB SSD
Warranty: 1 Year Basic Onsite
Long product name DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black :
The short editorial description of DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black

Intel Core i5-10500T (12MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
The official marketing text of DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer

An essential commercial micro form factor desktop computer that delivers dependable security and performance. With 10th Gen Intel processors.

Short summary description DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3080, 2.3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3080. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Weight: 1.16 kg. Product colour: Black

Work smart
Work smart

Flexible mounting: With multiple mounting options, the 3080 micro fits exactly where you need it to.

Simple to maintain: The 3080 micro delivers easier access to parts without needing to remove the front bezel.

Work confidently: Built secure with TPM 2.0, standard security lock slot, padlock loop, intrusion switch, and SED hard drive.

Stay Cool: Utilizing the new cooling design of the front bezel, the 3080 micro maximizes air intake to keep your system temperature down.

Uncompromising productivity
Uncompromising productivity

Power through your work: Built with up to 10th Generation Intel® Celeron, Pentium, Core™ i3 or i5 processors for faster performance.

Optimized chassis design: The 3000 series now has simplified configurations to be more cost effective and provide an easier purchasing decision.

Intelligence built in. Modernization built on.

We know that having the right device is just the start to a great workday. Employees need intelligent, intuitive and responsive experiences that allow them to work productively and without interruption. According to research, 1 out of every 4 users would question their job and the company they work for if they had a negative experience with their technology.

Dell Technologies Unified Workspace is transforming the employee experience and ensuring IT has proactive, predictive and automated solutions to deliver on the promise of a modern workday, while simplifying their ability to deploy, secure, manage and support their environment.

Deploy: ProDeploy in the Unified Workspace allows IT to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.

Secure: Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.

Manage: Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience for IT, enabling them to manage firmware, OS, and apps from one console, while also creating seamless experiences for end users.

Support: ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact IT when critical issues arise, so you can focus on what’s next, not what just happened.

ProSupport Plus helps IT stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.

The story is currently unavailable. Please, contact us.
Processor
Processor manufacturer *
Intel
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500T
Processor family *
Intel® Core™ i5
Processor cores
6
Processor boost frequency
3.8 GHz
Processor frequency *
2.3 GHz
Processor cache
12 MB
Thermal Design Power (TDP)
32 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.7 GHz
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe,PCI Express
SSD form factor
M.2
SSD performance class
35
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX200
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Line-out
Yes
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Chassis type *
MFF
Placement supported
Horizontal/Vertical
Cable lock slot
Yes
Design
Cable lock slot type
Kensington
Product colour *
Black
Performance
Product type *
Mini PC
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
65 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating vibration
0.26 G
Non-operating vibration
1.37 G
Non-operating shock
105 G
Weight & dimensions
Width *
36 mm
Depth *
178.6 mm
Height *
182 mm
Weight *
1.16 kg
Package width
498 mm
Package depth
238 mm
Package height
113 mm
Package weight
2.9 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Input device model
KB216,MS116
Cables included
AC
Country Distributor
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer DELL OptiPlex 3080 i5-10500T MFF Intel® Core™ i5 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

Actual configuration might differ from illustration