"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115" "","","92433541","","DELL","85PCF","92433541","5397184581445","PCs/Workstations","153","OptiPlex","3000","3080","20240531084157","ICECAT","1","78723","https://images.icecat.biz/img/gallery/85935637_6562697158.jpg","4000x4000","https://images.icecat.biz/img/gallery_lows/85935637_6562697158.jpg","https://images.icecat.biz/img/gallery_mediums/85935637_6562697158.jpg","https://images.icecat.biz/img/gallery_thumbs/85935637_6562697158.jpg","http://objects.icecat.biz/objects/mmo_92433541_1650889231_6825_14394.pdf","http://objects.icecat.biz/objects/mmo_92433541_1650622335_9451_16971.pdf","DELL OptiPlex 3080 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Black","Intel Core i5-10500T (12MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit","DELL OptiPlex 3080, 2.3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 256 GB, Windows 10 Pro","DELL OptiPlex 3080. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Weight: 1.16 kg. Product colour: Black","An essential commercial micro form factor desktop computer that delivers dependable security and performance. With 10th Gen Intel processors.","https://images.icecat.biz/img/gallery/85935637_6562697158.jpg|https://images.icecat.biz/img/gallery/101774263_6080804630.jpg|https://images.icecat.biz/img/gallery/101774263_5453006950.jpg","4000x4000|4000x4000|4000x4000","||","","","","","","http://objects.icecat.biz/objects/mmo_92433541_1687787763_8555_1547.txt|http://objects.icecat.biz/objects/mmo_92433541_1687787771_3509_3807381.zip","|","Work smart|http://images.icecat.biz/img/bullets/92433541-60cb3b8509285400094941.jpg|Flexible mounting: With multiple mounting options, the 3080 micro fits exactly where you need it to.\n\nSimple to maintain: The 3080 micro delivers easier access to parts without needing to remove the front bezel.\n\nWork confidently: Built secure with TPM 2.0, standard security lock slot, padlock loop, intrusion switch, and SED hard drive.\n\nStay Cool: Utilizing the new cooling design of the front bezel, the 3080 micro maximizes air intake to keep your system temperature down.\n\nUncompromising productivity|http://images.icecat.biz/img/bullets/92433541-60cb3b8610b3f289429342.jpg|Power through your work: Built with up to 10th Generation Intel® Celeron, Pentium, Core™ i3 or i5 processors for faster performance.\n\nOptimized chassis design: The 3000 series now has simplified configurations to be more cost effective and provide an easier purchasing decision.\n\nIntelligence built in. Modernization built on.||We know that having the right device is just the start to a great workday. Employees need intelligent, intuitive and responsive experiences that allow them to work productively and without interruption. According to research, 1 out of every 4 users would question their job and the company they work for if they had a negative experience with their technology.\n\nDell Technologies Unified Workspace is transforming the employee experience and ensuring IT has proactive, predictive and automated solutions to deliver on the promise of a modern workday, while simplifying their ability to deploy, secure, manage and support their environment.\n\nDeploy: ProDeploy in the Unified Workspace allows IT to move away from traditional, high-touch, manual deployment, and instead, ship devices preconfigured with company apps and settings from the Dell factory directly to their end users—having end users up and working on day one.\n\nSecure: Dell Trusted Devices provide a foundation to a modern workforce environment with invisible and seamless protection to ensure smarter, faster experiences. End users stay productive and IT stays confident with modern security solutions for the Dell Trusted Device.\n\nManage: Dell Client Command Suite + VMware Workspace ONE offers integrated capabilities that deliver a unified endpoint management experience for IT, enabling them to manage firmware, OS, and apps from one console, while also creating seamless experiences for end users.\n\nSupport: ProSupport resolves hardware issues up to 11x faster than the competition. ProSupport for PCs offers 24x7 access to in-region ProSupport engineers who contact IT when critical issues arise, so you can focus on what’s next, not what just happened.\n\nProSupport Plus helps IT stay a step ahead and virtually eliminate unplanned downtime due to hardware issues. You get all the capabilities of ProSupport, as well as AI-driven alerts to prevent failures and repairs for accidents.","Windows 10 Pro 64-bit|Intel Core i5-10500T (12MB Cache, 2.3GHz)|8GB DDR4-SDRAM (1 x 8) & 256GB SSD","","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-10500T","Processor frequency: 2.3 GHz","Processor generation: 10th gen Intel® Core™ i5","Processor cores: 6","Processor boost frequency: 3.8 GHz","Processor cache: 12 MB","Thermal Design Power (TDP): 32 W","Configurable TDP-down: 25 W","Configurable TDP-down frequency: 1.7 GHz","Number of processors installed: 1","Memory","Internal memory: 8 GB","Maximum internal memory: 64 GB","Internal memory type: DDR4-SDRAM","Memory layout (slots x size): 1 x 8 GB","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 256 GB","Optical drive type: No","Storage media: SSD","Number of storage drives installed: 1","Total SSDs capacity: 256 GB","Number of SSDs installed: 1","SSD capacity: 256 GB","SSD interface: NVMe, PCI Express","NVMe: Yes","SSD form factor: M.2","SSD performance class: 35","Graphics","Discrete graphics card: No","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® UHD Graphics 630","On-board GPU manufacturer: Intel","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 6 (802.11ax)","Wi-Fi standards: Wi-Fi 6 (802.11ax)","WLAN controller manufacturer: Intel","WLAN controller model: Intel Wi-Fi 6 AX200","Antenna type: 2x2","Bluetooth: Yes","Bluetooth version: 5.0","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: No","Line-out: Yes","Combo headphone/mic port: Yes","DC-in jack: Yes","Design","Chassis type: MFF","Product colour: Black","Placement supported: Horizontal/Vertical","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Product type: Mini PC","Trusted Platform Module (TPM): Yes","Software","Operating system installed: Windows 10 Pro","Operating system architecture: 64-bit","Operating system language: Multilingual","Trial software: Microsoft Office","Processor special features","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Idle States: Yes","Intel Stable Image Platform Program (SIPP): Yes","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel Software Guard Extensions (Intel SGX): Yes","CPU configuration (max): 1","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Power","Power supply: 65 W","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -40 - 65 °C","Operating relative humidity (H-H): 20 - 80%","Storage relative humidity (H-H): 5 - 95%","Operating altitude: 0 - 3048 m","Non-operating altitude: 0 - 10668 m","Operating vibration: 0.26 G","Non-operating vibration: 1.37 G","Non-operating shock: 105 G","Weight & dimensions","Width: 36 mm","Depth: 178.6 mm","Height: 182 mm","Weight: 1.16 kg","Package width: 498 mm","Package depth: 238 mm","Package height: 113 mm","Package weight: 2.9 kg","Packaging content","Display included: No","Mouse included on selected markets only: Yes","Keyboard included on selected markets only: Yes","Input device model: KB216,MS116","Cables included: AC","Logistics data","Harmonized System (HS) code: 84715000"