DELL logo

DELL 461-10185 cable lock Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
356934
Info modified on:
25 Jun 2024, 11:37:24
Long product name DELL 461-10185 cable lock Silver:

Kensington Desktop Peripheral Locking kit

DELL 461-10185 cable lock Silver:

Improve office security
The Kensington Desktop and Peripherals Locking Kit includes a high-carbon steel cable, an anchor plate, adaptors and a keyed lock--everything you need to secure a desktop computer, two peripherals and a wired keyboard and mouse. Even devices without a Kensington security slot can be secured.

Protect hardware and data
Whether you're a business owner, office manager or mobile professional, you need to protect your electronic assets. Kensington locks protect more than just your hardware--they safeguard your work and personal data.

All-inclusive security kit
The Kensington Desktop and Peripherals Locking Kit makes it easy to lock down a desktop computer and multiple peripherals (printer, monitor or laptop).

Easy setup
This system is easy to set up and requires no special tools. The cable runs through all your equipment and locks it together.

Individual and universal access
With this lock kit, you can give individual employees the power to protect their laptops with their own personal lock while retaining universal access for IT staff via master keys. Master keys also offer a quick and easy solution for misplaced or lost keys.

Safe Pro rated
Like all Kensington locks, the keyed lock in this kit is built to exacting engineering standards. It's rated as Safe Pro, which indicates this lock was tested under stringent conditions by third-party agencies and shown to withstand potential attacks.

Short summary description DELL 461-10185 cable lock Silver:

DELL 461-10185, Steel, Silver

Long summary description DELL 461-10185 cable lock Silver:

DELL 461-10185. Product colour: Silver, Cable lock security features: Safe Pro, Material: Steel

Specs
Recommended products
Distributors
Loading...
Disclaimer DELL 461-10185 cable lock Silver 461-10185:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.