location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel 300Wx IP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Wx IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
951101078 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7394001011237
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Konftel 951101078 user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Konftel 300Wx IP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Room type: Small to Medium
  • - Wireless DECT
  • - Base station: IP, analog or GAP
  • - Battery with 60 hours of call time
  • - Hybrid: combine meeting app and phone calls
  • - Expandable with additional microphones
Warranty: 2 year
Long product name Konftel 300Wx IP :
The long product name of Konftel 300Wx IP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300Wx IP, Room type: Small to Medium, Wireless DECT, Base station: IP, analog or GAP, Battery with 60 hours of call time, Hybrid: combine meeting app and phone calls, Expandable with additional microphones
More>>>
Short summary description Konftel 300Wx IP:
This short summary of the Konftel 300Wx IP data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel 300Wx IP, IP conference phone, Medium room, 30 m², Danish, Dutch, English, Finnish, French, Italian, Norwegian, Polish, Russian, Swedish, Turkish, Buttons, Black

Long summary description Konftel 300Wx IP:
This is an auto-generated long summary of Konftel 300Wx IP based on the first three specs of the first five spec groups.

Konftel 300Wx IP. Product type: IP conference phone, Recommended room size: Medium room, Suitable for room area up to: 30 m². USB connector type: Mini-USB B. AC input voltage: 100 - 240 V, AC adapter output voltage: 14 V. Sustainability certificates: Low Voltage Directive (LVD), REACH, RoHS, WEEE. Width: 240 mm, Depth: 240 mm, Height: 77 mm

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)