location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel AC adapter 55- and 300 series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC adapter 55- and 300 series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900102125
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7394001021144 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 16:54:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konftel AC adapter 55- and 300 series
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 14 V
  • - Purpose: Telephone AC-to-DC
  • - 1 pc(s)
  • - Black
Long product name Konftel AC adapter 55- and 300 series :
The long product name of Konftel AC adapter 55- and 300 series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC adapter 55- and 300 series
More>>>
Short summary description Konftel AC adapter 55- and 300 series:
This short summary of the Konftel AC adapter 55- and 300 series data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel AC adapter 55- and 300 series, Telephone, Indoor, 100-240 V, 50/60 Hz, 14 V, AC-to-DC

Long summary description Konftel AC adapter 55- and 300 series:
This is an auto-generated long summary of Konftel AC adapter 55- and 300 series based on the first three specs of the first five spec groups.

Konftel AC adapter 55- and 300 series. Purpose: Telephone, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 48 mm, Depth: 80 mm, Height: 45 mm. Quantity per pack: 1 pc(s), Package width: 390 mm, Package depth: 420 mm

Brand Image Product code Product Stock Price from
Konftel

Konftel 900102127 power adapter/inverter Indoor Black
(show image)
900102127 900102127 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)