location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konftel analog DECT base (EU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konftel Check ‘Konftel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
analog DECT base (EU)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
900102128
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7394001021168
Category:
DECT is the system for creating cordless telephones for home use. DECT base stations are the units which are connected to the phone line and the places where cordless handsets are rested when not in use, in order to recharge their batteries.
DECT Base Stations Check ‘Konftel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konftel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2023 16:24:36
The date of the most recent change of this product data-sheet in Icecat.
Konftel 900102128 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Konftel analog DECT base (EU)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of handsets supported (max): 7
  • - Maximum range: 300 m
  • - Conference call
  • - Black
Long product name Konftel analog DECT base (EU) :
The long product name of Konftel analog DECT base (EU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

analog DECT base (EU)
More>>>
Short summary description Konftel analog DECT base (EU):
This short summary of the Konftel analog DECT base (EU) data-sheet is auto-generated and uses the product title and the first six key specs.

Konftel analog DECT base (EU), 300 m, Black, 100 - 240 V, 180 x 160 x 60 mm, 260 g, 125 mm

Long summary description Konftel analog DECT base (EU):
This is an auto-generated long summary of Konftel analog DECT base (EU) based on the first three specs of the first five spec groups.

Konftel analog DECT base (EU). Maximum range: 300 m. Product colour: Black. Input voltage: 100 - 240 V. Dimensions (WxDxH): 180 x 160 x 60 mm, Weight: 260 g, Package width: 125 mm. Products per master (outer) case: 20 pc(s), Products per pallet: 180 pc(s)

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Belgium 2 distributor(s)