location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's DFP 88 LCD / DVD / Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFP 88 LCD / DVD / Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFP 88 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's DFP 88 LCD / DVD / Audio
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed floor stand Black, Stainless steel
  • - Maximum screen size: 81.3 cm (32")
  • - Mounting type: Floor
  • - Housing material: Glass, Steel
Warranty: 5 years
Long product name Vogel's DFP 88 LCD / DVD / Audio :
The long product name of Vogel's DFP 88 LCD / DVD / Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFP 88 - 32", Steel/Glas
More>>>
Vogel's DFP 88 LCD / DVD / Audio:
The official description of Vogel's DFP 88 LCD / DVD / Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DFP 88 LCD/DVD and Audio cabinet features high-grade polished aluminium tubes, safety glass, a UV-glued top plate and a unique Cable Inlay System (CIS®).

This universal cabinet can be used for an LCD and up to 3 pieces of audio and DVD equipment in the cabinet. This cabinet is not specifically for a 32” screen, but this screen size fits best. The cabinet also features high-grade polished aluminium, 8 mm crystallite safety glass and a Cable Inlay System (CIS®) to cleverly conceal all your ugly cables.

Short summary description Vogel's DFP 88 LCD / DVD / Audio:
This short summary of the Vogel's DFP 88 LCD / DVD / Audio data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's DFP 88 LCD / DVD / Audio, 81.3 cm (32")

Long summary description Vogel's DFP 88 LCD / DVD / Audio:
This is an auto-generated long summary of Vogel's DFP 88 LCD / DVD / Audio based on the first three specs of the first five spec groups.

Vogel's DFP 88 LCD / DVD / Audio. Maximum screen size: 81.3 cm (32"). Product colour: Black, Stainless steel

Mounting
Maximum screen size *
81.3 cm (32")
Mounting type *
Floor
Number of displays supported
1
Ergonomics
Included number of shelves
3
Design
Type
Fixed floor stand
Product colour *
Black, Stainless steel
Housing material
Glass, Steel
Weight & dimensions
Width
880 mm
Weight & dimensions
Depth
446 mm
Height
560 mm
Width top shelf
73 cm
Depth top shelf
38.5 cm
Width middle shelf
73 cm
Depth middle shelf
38.5 cm
Width bottom shelf
73 cm
Depth bottom shelf
38.5 cm
Height bottom shelf
9.6 cm
Packaging content
Number of products included
1 pc(s)