iiyama logo

iiyama ProLite E2201W-2 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171101
Info modified on:
14 Mar 2024, 15:16:10
Short summary description iiyama ProLite E2201W-2 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

iiyama ProLite E2201W-2, 55.9 cm (22"), 1680 x 1050 pixels, 2 ms, Black

Long summary description iiyama ProLite E2201W-2 computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

iiyama ProLite E2201W-2. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.