location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE32A330 81.3 cm (32") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE32A330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-32A330J1XXC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987657529 show
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE32A330 81.3 cm (32") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - PAL, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 200 x 200 mm
  • - 180 W
Warranty: 2 Years
Long product name Samsung LE32A330 81.3 cm (32") HD Black :
The long product name of Samsung LE32A330 81.3 cm (32") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LE32A330, 32", 1366 x 768, 15000:1, 8ms, 2x 10W, SRS TruSurround XT, 2x HDMI, VESA
More>>>
Samsung LE32A330 81.3 cm (32") HD Black:
The official description of Samsung LE32A330 81.3 cm (32") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Welcome to Samsung. For over 70 years, Samsung has been dedicated to making a better world through diverse businesses that today span advanced technology, semiconductors, skyscraper and plant construction, petrochemicals, fashion, medicine, finance, hotels and more. Our flagship company, Samsung Electronics, leads the global market in high-tech electronics manufacturing and digital media.

Through innovative, reliable products and services; talented people; a responsible approach to business and global citizenship; and collaboration with our partners and customers, Samsung is taking the world in imaginative new directions.

Short summary description Samsung LE32A330 81.3 cm (32") HD Black:
This short summary of the Samsung LE32A330 81.3 cm (32") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE32A330, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE32A330 81.3 cm (32") HD Black:
This is an auto-generated long summary of Samsung LE32A330 81.3 cm (32") HD Black based on the first three specs of the first five spec groups.

Samsung LE32A330. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Contrast ratio (dynamic)
15000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
81 cm
TV tuner
Tuner type *
Analog
Analog signal format system *
PAL, SECAM B/G, SECAM D/K, SECAM L
Auto channel search
Yes
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
10 W
Auto volume leveller
Yes
Audio system
SRS TruSurround XT
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio (L/R) out
1
RS-232 ports
1
SCART ports quantity
1
HDMI ports quantity *
2
Card reader integrated
No
Management features
On Screen Display (OSD)
Yes
Number of OSD languages
22
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
1 W
Power consumption (sleep)
110 W
Weight & dimensions
Width (with stand)
874 mm
Depth (with stand)
291 mm
Height (with stand)
577 mm
Weight (with stand)
13.4 kg
Width (without stand)
874 mm
Depth (without stand)
81 mm
Height (without stand)
531 mm
Weight (without stand)
11.2 kg
Packaging data
Package width
980 mm
Package depth
196 mm
Package height
756 mm
Package weight
18.3 kg
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Connection to PC
Yes
Placement supported
Vertical
Brand Image Product code Product Stock Price from
Samsung LE26A330 66 cm (26") HD Black Samsung LE26A330 66 cm (26") HD Black
(show image)
LE-26A330J1XXC LE26A330 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-37A330J1XXC TV 94 cm (37") HD Black 500 cd/m² Samsung LE-37A330J1XXC TV 94 cm (37") HD Black 500 cd/m²
(show image)
LE-37A330J1XXC LE-37A330J1XXC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m² Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²
(show image)
LE-40A330J1XXC LE-40A330J1XXC 0.00
(excl. VAT)
0 (incl. VAT)