location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's DFP 105 Plasma/LCD/DVD/Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFP 105 Plasma/LCD/DVD/Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFP 105 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 210857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 17:06:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's DFP 105 Plasma/LCD/DVD/Audio :
The long product name of Vogel's DFP 105 Plasma/LCD/DVD/Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFP 105 Plasma /LCD/DVD and Audio cabinet features high-grade polished aluminum tubes, black safety glass, a UV-glued top plate and two unique cable inlay systems.
More>>>
Vogel's DFP 105 Plasma/LCD/DVD/Audio:
The official description of Vogel's DFP 105 Plasma/LCD/DVD/Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DFP 105 Plasma /LCD/DVD and Audio cabinet features high-grade polished aluminum tubes, black safety glass, a UV-glued top plate and two unique cable inlay systems.This universal cabinet can be used for a Plasma / LCD and max. 4 pcs of audio and DVD equipment can be stored into the cabinet. This cabinet is not specific for an 42” screen, but this screen size will fit the best.
This cabinet also features high-grade polished aluminum, 10 mm black silkscreen crystallite safety glass top plate and two cable inlay systems. All your ugly cables will be cleverly concealed.

Short summary description Vogel's DFP 105 Plasma/LCD/DVD/Audio:
This short summary of the Vogel's DFP 105 Plasma/LCD/DVD/Audio data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's DFP 105 Plasma/LCD/DVD/Audio, 90 kg

Long summary description Vogel's DFP 105 Plasma/LCD/DVD/Audio:
This is an auto-generated long summary of Vogel's DFP 105 Plasma/LCD/DVD/Audio based on the first three specs of the first five spec groups.

Vogel's DFP 105 Plasma/LCD/DVD/Audio. Maximum weight capacity: 90 kg. Product colour: Silver

Mounting
Maximum weight capacity *
90 kg
Mounting type *
Floor
Ergonomics
Included number of shelves
2
Shelf thickness
8 mm
Design
Type
Fixed floor stand
Product colour *
Silver
Weight & dimensions
Width
1050 mm
Depth
447 mm
Height
560 mm
Packaging data
Package width
1120 mm
Package depth
175 mm
Package height
520 mm
Package weight
33 kg