location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's BFP 290 LCD/DVD/Audio

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFP 290 LCD/DVD/Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFP 290
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's BFP 290 LCD/DVD/Audio :
The long product name of Vogel's BFP 290 LCD/DVD/Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The BFP 290 Plasma/LCD/DVD and Audio cabinet features 60 mm painted tubes, black safety glass, a UV-glued top plate and an easy-to-use Cable Inlay System (CIS®).
More>>>
Vogel's BFP 290 LCD/DVD/Audio:
The official description of Vogel's BFP 290 LCD/DVD/Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The BFP 290 Plasma/LCD/DVD and Audio cabinet features 60 mm painted tubes, black safety glass, a UV-glued top plate and an easy-to-use Cable Inlay System (CIS®).This universal cabinet can be used for a Plasma and LCD. Up to 3 pieces of audio and DVD equipment can also be stored in the cabinet. This cabinet is not specifically for a 32” screen, but this screen size fits best. The cabinet also features silver painted tubes, 8 mm crystallite black silkscreen safety glass and a Cable Inlay System (CIS®) to cleverly conceal all your ugly cables.

Short summary description Vogel's BFP 290 LCD/DVD/Audio:
This short summary of the Vogel's BFP 290 LCD/DVD/Audio data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's BFP 290 LCD/DVD/Audio, Floor, 43.5 cm, 56.8 cm, 30.5 g

Long summary description Vogel's BFP 290 LCD/DVD/Audio:
This is an auto-generated long summary of Vogel's BFP 290 LCD/DVD/Audio based on the first three specs of the first five spec groups.

Vogel's BFP 290 LCD/DVD/Audio. Mounting type: Floor. Depth (max): 43.5 cm, Height (max): 56.8 cm. Net weight: 30.5 g