location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VX922 (Dual-tone silver/black colour) - World's fastest response time
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS10162-4 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 2 ms 270 cd/m² 650:1
  • - 35 W
Long product name Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels :
The long product name of Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" LCD Monitor, Analog/DVI-D, 2ms GTG, 1280 * 1024 resolution, 650:1, 270cd/m2
More>>>
Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels:
The official description of Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ViewSonic breaks the boundaries of performance time and time again. The VX922 19” LCD sets a new benchmark standard with an industry-leading 2ms video response time. The VX922 delivers incredible speed for smooth broadcast-quality full motion video. Combined with ultra-high brightness and contrast levels delivered through ViewSonic’s innovative Dynamic Structure™ and Amplified Impulse™ technologies, blurs and ghosts are replaced with pure, vibrant images. This kind of video performance is especially beneficial for graphic intensive applications like high-speed games and videos. Optisync® technology further enhances the display’s
appeal with both digital (DVI) and analogue (VGA) connections. And the eye-catching slim-bezel design means the stylish VX922 is the ultimate combination or form and function.
It’s not just an ultra-fast LCD. It’s a ViewSonic.

ClearMotiv™ 2ms video response time
XTREME 2ms video response time enables digital broadcast-quality full motion video.

Amplified Impulse™ technology
Enhanced video performance ensures that blurs and ghosting are banished. See the difference in graphic intensive applications so that high-speed games and videos are really brought to life.

Ultra-high brightness and contrast
270 cd/m² brightness and 650:1 contrast levels deliver rich, crisp, detailed images.

Optisync® digital/analogue inputs expand your connectivity
Multi-mode input technology supports both digital (DVI-D) and analogue (VGA) signals for the ultimate in compatibility and configuration flexibility.

XtremeView® ultra-wide viewing angles extend your view
Up to 160° viewing angles provide enhanced images from all directions.

Stylish slim-bezel design
Slim-bezel design ensures that the VX922 looks good no matter if it’s on or off.

Short summary description Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 2 ms, Black

Long summary description Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
2 ms
Contrast ratio (typical) *
650:1
Display number of colours *
16.78 million colours
Horizontal scan range
30 - 82 kHz
Vertical scan range
50 - 75 Hz
Viewable size diagonal
48.3 cm
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ergonomics
Tilt angle range
5 - 20°
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
32 - 104 °F
Packaging content
Cables included
DVI
Weight & dimensions
Width (with stand)
431 mm
Depth (with stand)
201 mm
Height (with stand)
468 mm
Weight (with stand)
6.7 kg
Width (without stand)
431 mm
Depth (without stand)
66 mm
Height (without stand)
370 mm
Weight (without stand)
5.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Processor frequency
0.135 GHz
Other features
Display
LCD
Display viewable area (HxV)
376 x 301 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:51:49
Uk has collected 12 expert reviews for Viewsonic X Series VX922 (Dual-tone silver/black colour) - World's fastest response time computer monitor 48.3 cm (19") 1280 x 1024 pixels and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
alphr.com
Updated:
2011-10-04 12:51:49
The race for the lowest response-time monitor looks to have been won by ViewSonic. The VX922 is an update of the VX924, and boasts a remarkably quick response time of just 2ms, in both white-black-white and grey-to-grey. The VX922 flew through our te...
50%
goodgearguide.com.au
Updated:
2011-11-06 06:07:56
Viewsonics latest and fastest LCD monitor is the VX922, with its big selling point being a 2 ms response time. With gamers being the target market, we put the VX922 through a variety of response and quality tests and it came through with flying colour...
70%
pcworld.co.nz
Updated:
2016-12-30 01:05:12
19-inch LCD displayTouting an incredible 2ms response time, the Viewsonic VX922 is most certainly an LCD panel aimed at gamers. Not only that, but with an RRP of $699 it's more than affordable; chances are you'll find it available for considerably less th...
0%
about.com/compute
Updated:
2011-10-04 12:51:29
Features of the ViewSonic VX922 19" LCD Monitor The most important feature of the ViewSonic VX922 19" LCD Monitor is the fast 2ms gray-to-gray response time. The fast response time of the ViewSonic VX922 19" LCD Monitor completely eliminated any ghosti...
100%
techtree.com
Updated:
2011-10-04 12:51:31
Let me start with a simple yet tricky question, what do you do when your products are all near-perfect in their category? The answer is very simple, you make some more and more. And thats exactly what Viewsonic has done with the VX922 19-inch LCD moni...
Good Good screen, 2 ms response time, Excellent color reproduction, Sharp display, Good brightness and contrast.
Bad Minor color registration issue, Expensive.
Bottom line The VX922 supports a max resolution of 1280 X 1024 and has a viewing angle of around 170 degrees. The best part here is the 2ms gray-to-gray response-time, it is achieved with the help of ClearMotiv technology that is incorporated in the monitor. The...
80%
planetx64.com
Updated:
2011-10-04 12:51:39
I came into this evaluation with the mistaken preconception that to be a good gaming monitor you HAD to have high resolutions. When I saw the 2ms response time on the VX922, I had a grin from ear to ear - when I saw the 1280x1024 resolution, my grin f...
93%
Brand Image Product code Product Stock Price from
Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels
(show image)
VX1945WM-3 19" Widescreen ViewDock™ LCD
Viewsonic E2 Series Monitor LCD VA903M 19" computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver Viewsonic E2 Series Monitor LCD VA903M 19" computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
(show image)
VA903M-3 Monitor LCD VA903M 19"
Viewsonic A Series 19" LCD display computer monitor 48.3 cm (19") 1440 x 900 pixels Silver Viewsonic A Series 19" LCD display computer monitor 48.3 cm (19") 1440 x 900 pixels Silver
(show image)
VA1912W-2 19" LCD display
Country Distributor
United Kingdom 1 distributor(s)