location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Widescreen ViewDock™ LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VX1945WM-3
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels
  • - 5 ms 300 cd/m² 700:1
  • - 59 W
Long product name Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels :
The long product name of Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" Widescreen LCD Monitor, Audio, Analogue/DVI-D, 5ms response time, 1440 * 900 resolution, 700:1 contrast ratio, 300cd/m² brightness, ViewDock™
More>>>
Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels:
The official description of Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digital media comes to life with the ViewDock™

Stop, Dock and Rock – the ViewSonic 19” VX1945wm ViewDock™ LCD is the ultimate entertainment display. Dock your iPod® to access all your digital content. Boost your handheld photos and videos and view on the large widescreen display. Hear your digital content with built-in stereo speakers and additional subwoofer for unparalleled audio performance – or go silent with the headphone jack. Manage your digital media with the integrated 8-in-1 digital card reader for camera cards. Connect your digital devices through the 4 USB ports. Chat on-line using the built-in microphone. The super-fast 5ms response time screen lets you watch movies or play games free from blurs or ghosting. Your desktop experience will never be the same once you bring it all together with the VX1945wm ViewDock and iPod®.

Short summary description Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels:
This short summary of the Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic X Series 19" Widescreen ViewDock™ LCD, 48.3 cm (19"), 1440 x 900 pixels, LCD, 5 ms

Long summary description Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels:
This is an auto-generated long summary of Viewsonic X Series 19" Widescreen ViewDock™ LCD computer monitor 48.3 cm (19") 1440 x 900 pixels based on the first three specs of the first five spec groups.

Viewsonic X Series 19" Widescreen ViewDock™ LCD. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.285
Vertical scan range
50 - 85 Hz
Viewable size, horizontal
41 cm
Viewable size, vertical
25.6 cm
Viewable size diagonal
48.3 cm
Ports & interfaces
I/O ports
ViewDock: iPod dock Card Reader: 8-in-1 Power: 3-pin AC plug (CEE22) (Display), DC plug (base)
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
Yes
Audio output
Yes
Microphone in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Tilt angle range
5 - 20°
Power
Power consumption (typical) *
59 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
450 mm
Depth (with stand)
212 mm
Height (with stand)
449 mm
Weight (with stand)
5.7 kg
Width (without stand)
450 mm
Depth (without stand)
66 mm
Height (without stand)
341 mm
Weight (without stand)
4.7 kg
Packaging data
Package weight
7.7 kg
Packaging content
Cables included
DVI, USB
Other features
Display
LCD
Built-in subwoofer
Yes
Subwoofer RMS power
1 W
Package dimensions (WxDxH)
545 x 260 x 520 mm
Power requirements
AC 100– 240V, 50/60Hz
Certification
TCO99