Viewsonic E2 Series Monitor LCD VA903M 19", 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms, Silver
Viewsonic E2 Series Monitor LCD VA903M 19". Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. Product colour: Silver