location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEC-DS20U001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103737
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:25:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Shuttle PEC-DS20U001 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless 1.3L-PC supports 24/7 operating
  • - Dual Gigabit LAN, 1x COM (RS232) , VESA
  • - HDMI, Display Port and VGA (replaceable with a 2nd COM port)
Long product name Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation :
The long product name of Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 5205U (2MB Cache, 1.9GHz), 4GB DDR4-SDRAM, 128GB SSD, Intel UHD Graphics, LAN, No OS
More>>>
Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation:
The official description of Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fanless Slim PC with a Comet-Lake-U processor in industrial design
The DS20U-series is a fanless slim PC with a robust 1.3-litre metal chassis and exceptional connectivity. It supports two digital video outputs for UHD/4K displays and one tradi-tional D-Sub/VGA connector. The built-in Intel "Comet-Lake-U" processor provides ample performance for playback of 2160p/60 videos. Installation of components goes straight forward, as there is plenty of interior space for two memory modules, one 2.5" drive and an M.2-2280 SSD card. Optionally, an LTE module can be fitted in the 2,5" bay using the WWN03 accessory. Thanks to its passive cooling, the system is virtually maintenance-free and is approved for 24/7 nonstop operation. It is big on performance, yet extremely energy-efficient. The Shuttle XPC slim Barebone DS20U series is an ideal platform for professional applications such as digital signage, POS, Kiosk, Thin Client, Office PC and Multimedia.

Short summary description Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation:
This short summary of the Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation, 1.9 GHz, Intel® Celeron®, 5205U, 4 GB, DDR4-SDRAM, 128 GB

Long summary description Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation:
This is an auto-generated long summary of Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation based on the first three specs of the first five spec groups.

Shuttle POS system DS200, Celeron 5205U, 4GB RAM, 128GB M.2 SSD, 2x LAN,1xCOM,1xHDMI,1xDP,1xVGA, fanless, 24/7 permanent operation. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®, Processor model: 5205U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics. Power supply: 65 W. Chassis type: Slim PC. Product type: Mini PC. Weight: 1.5 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
5205U
Processor cores
2
Processor frequency *
1.9 GHz
Processor cache
2 MB
Configurable TDP-down
12.5 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
4 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of storage drives supported
2
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
LAN controller
Intel® I211, Intel® I219-LM
Wi-Fi *
No
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
42
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0a
DisplayPorts quantity
1
DisplayPort version
1.2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Serial ports quantity
1
Design
Chassis type *
Slim PC
Colour name
Black
Volume
1.3 L
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Design
Water cooling system
No
Number of 2.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Housing material
Steel
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
Intel SoC
Audio output channels
2.0 channels
Password protection
Yes
Trusted Platform Module (TPM)
Yes
Product type *
Mini PC
Software
Operating system installed *
No
Compatible operating systems
Windows 10/11 (64-bit), Linux (64-bit).
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
65 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
CE, FCC, BSMI, RCM, VCCI, CB, BSMI, cTUVus
Sustainability
Sustainability certificates
ENERGY STAR, ErP
Weight & dimensions
Width *
165 mm
Depth *
200 mm
Height *
39.5 mm
Weight *
1.5 kg
Package weight
2.2 kg
Packaging content
Display included *
No
AC adapter included
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84714900