location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PE65 power supply for All In One, Slim and Nano PCs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE65 power supply for Shuttle All In One, Slim and Nano PCs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE65
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047104147
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 10:16:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle PE65 power supply for All In One, Slim and Nano PCs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Passive, fanless cooling
  • - Input Voltage: 100~240 VAC, 50~60 Hz
  • - DC connector: 5.5/2.5mm
  • - Dimensions: 110.5 x 48.5 x 31.5 mm (LWH)
Long product name Shuttle PE65 power supply for All In One, Slim and Nano PCs :
The long product name of Shuttle PE65 power supply for All In One, Slim and Nano PCs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W, 100 - 240V, 50/60Hz, 19V, 210g
More>>>
Shuttle PE65 power supply for All In One, Slim and Nano PCs:
The official description of Shuttle PE65 power supply for All In One, Slim and Nano PCs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle Accessory PE65 is an external AC to DC power adapter meant as a replacement device for certain Shuttle products. It provides a maximum output wattage of 65W.

Short summary description Shuttle PE65 power supply for All In One, Slim and Nano PCs:
This short summary of the Shuttle PE65 power supply for All In One, Slim and Nano PCs data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PE65 power supply for All In One, Slim and Nano PCs, PC, Indoor, 100 - 240 V, 50/60 Hz, 65 W, 19 V

Long summary description Shuttle PE65 power supply for All In One, Slim and Nano PCs:
This is an auto-generated long summary of Shuttle PE65 power supply for All In One, Slim and Nano PCs based on the first three specs of the first five spec groups.

Shuttle PE65 power supply for All In One, Slim and Nano PCs. Purpose: PC, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black, Cooling type: Passive. Sustainability certificates: CE, WEEE. Width: 110.5 mm, Depth: 48.5 mm, Height: 31.5 mm. Quantity per pack: 1 pc(s), Cables included: AC

Features
Purpose *
PC
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Maximum input voltage
240 V
Input frequency *
50/60 Hz
Input current
1.6 A
Output power *
65 W
Output voltage *
19 V
Output current
3.42 A
Brand compatibility
Shuttle
Compatibility
XS35/XS36-Series, DS47, DS407T, DS437(T), DS57U(x), DS67U(x), DS68U(x), DS77U(x), DS10U(x), DS20U(x)(V2), DL10J, DL20N(6)V2, XC60J, NC01U(x), NC02U(x), NC03U(x), NC10U(x), NC40U(x), NS02A/E(V2), P20U, P22U, P25N, P51U(3), P52U(3), P90U(x), P92U(x), X50V2(x)-X50V8(x), KD20, KD21, KD22, KS10
Design
Product colour *
Black
Design
Cooling type
Passive
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, WEEE
Weight & dimensions
Width
110.5 mm
Depth
48.5 mm
Height
31.5 mm
Weight
210 g
Packaging data
Cables included
AC
Quick installation guide
Yes
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044083
Country Distributor
Nederland 2 distributor(s)
Deutschland 1 distributor(s)