location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X50V8 (BLACK) show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887993005072 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 19:18:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fanless 15.6" AIO-PC with Single-touch Display
  • - Processor Intel Celeron 5205U
  • - WiFi, IP54, VESA
  • - 24/7 non stop operation
Warranty: -
Long product name Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation :
The long product name of Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron 5205U (ULV), 2x SO-DIMM DDR4-2400 max. 64GB, 15.6" HD 1366 x 768 Touch, Gigabit LAN, WLAN, Bluetooth, WebCam, 65W
More>>>
Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:
The official description of Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Shuttle XPC all-in-one X50V8 is the latest addition to the X50 Series and is powered by an Intel ULV processor of the 10th generation "Comet Lake". The modern processor architecture helps improve on power consumption and computing power. Thanks to its passive cooling, the system is virtually noiseless, maintenance-free and approved for 24/7 nonstop operation. Particularly suitable for vertical applications is the arrangement of connectors at the bottom and the IP54 compliant front panel which is dust-protected and protected from splashing of water.

Short summary description Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:
This short summary of the Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation, 39.6 cm (15.6"), HD, Touchscreen, Intel® Celeron®, 1.9 GHz, Black

Long summary description Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation:
This is an auto-generated long summary of Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation based on the first three specs of the first five spec groups.

Shuttle All-In-One Barebone X50V8, 15.6" Single-Touch-Screen (resistive), Celeron 5205U, Wifi, IP54, fanless, 24/7 permanent operation. Product type: All-in-One PC barebone. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen, Panel type: LCD. Processor family: Intel® Celeron®, Processor frequency: 1.9 GHz. On-board graphics card model: Intel® UHD Graphics. Built-in camera. Product colour: Black

Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type *
HD
Display brightness
220 cd/m²
Panel type
LCD
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
5205U
Processor cores
2
Processor threads
2
Processor frequency *
1.9 GHz
Processor cache
2 MB
Thermal Design Power (TDP)
15 W
Configurable TDP-down frequency
0.8 GHz
Configurable TDP-down
12.5 W
Processor lithography
14 nm
Memory
Maximum internal memory *
64 GB
Memory slots type
SO-DIMM
Supported memory clock speeds
2400 MHz
Storage
Number of storage drives supported
1
SSD form factor
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
2 W
Camera
Built-in camera *
Yes
Camera resolution
1920 x 1080 pixels
Camera HD type
Full HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller model
Realtek RTL8821CE
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
HDMI ports quantity *
1
HDMI version
1.4a
Ports & interfaces
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Performance
Product type *
All-in-One PC barebone
Trusted Platform Module (TPM)
Yes
Software
Operating system installed *
No
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
AC adapter output voltage
19 V
Weight & dimensions
Weight
3.5 kg
Package weight
4.2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Drivers included
Yes
Power cord included
Yes
Logistics data
Harmonized System (HS) code
84713000
Other features
Graphics card family
Intel
AC adapter output current
3.42 A
Storage drive interface
Serial ATA III
Chassis type
All-in-One
Maximum resolution
3840 x 2160 pixels
Power supply
65 W
Power supply type
External AC adapter
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)